DIODE 38 W, BIDIRECTIONAL, 2 ELEMENT, SILICON, TVS DIODE, GREEN PACKAGE-2, Transient Suppressor Product overview: VCUT05B1-DD1-G-08 from Vishay is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 38 W. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 38 W, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-VCUT05B1-DD1-G-0
12.5V Clamp 3A (8/20µs) Ipp Tvs Diode Surface Mount LLP1006-2M
12.5V Clamp 3A (8/20µs) Ipp Tvs Diode Surface Mount LLP1006-2M
12.5V Clamp 3A (8/20µs) Ipp Tvs Diode Surface Mount LLP1006-2M
TVS DIODE 5.5V 12.5V LLP1006-2M
| ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 144-VCUT05B1-DD1-G-08 | VCUT05B1-DD1-G-08GICT-ND | VCUT05B1-DD1-G-08 |
| Product Name | 38 W TVS Protection Diode | TVS Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| Configuration | Single | Single | |
| RoHS Compliant | RoHS | ||
| Package | Tape and Reel | SOD-882 | LLP1006-2M |
| Peak Pulse Power | 38 watts | 38 watts | 38 watts |