Manufacturer: Vishay Semiconductor Diodes Division
Win Source Part Number: 1279211-VF40150C-E3/
Series: TMBS
Packaging: Tube
Mounting Style: Through Hole
Speed: Fast Recovery = 200mA (Io)
Package: TO-220-3 Full Pack, Isolated Tab
Diode Type: Schottky
Current - Reverse Leakage @ Vr: 250μA @ 150V
Operating Temperature - Junction: -55°C ~ 150°C
Diode Configuration: 1 Pair Common Cathode
Current - Average Rectified (Io) (per Diode): 20A
Family Name: VF40150C
Categories: Discrete Semiconductor Products
Manufacturer Homepage: www.vishay.com
Manufacturer Package: ITO-220AB
Voltage - Forward (Vf) (Maximum) @ If: 1.43V @ 20A
Voltage - DC Reverse (Vr) (Maximum): 150V
Alternative Parts (Cross-Reference): TSF30H150C C0G; MBRF30150CT C0G; TSF30H150C C0;
Introduction Date: August 28, 2007
ECCN: EAR99
Estimated EOL Date: 2023
Popularity: Medium
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Balance
Diode Array 1 Pair Common Cathode Schottky 150V 20A Through Hole TO-220-3 Full Pack, Isolated Tab
Rectifier Diode, Schottky, 1 Phase, 2 Element, 20A, 150V V(RRM), Silicon, TO-220AB, ROHS COMPLIANT, PLASTIC, ITO-220AB, 3 PIN Product overview: VF40150C-E3/4W from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 20A, 150V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 20A, 150V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-VF40150C-E3/4W can be used for catalog matching and distributor lookup.
DIODE ARR SCHOTT 150V ITO220AB
Schottky Diodes & Rectifiers 40 Amp 150 Volt Dual TrenchMOS
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Diode Arrays | Diode Arrays | Rectifiers | Rectifiers | Schottky Diodes |
| Product Number | 1279211-VF40150C-E3/4W | VF40150C-E3/4W-ND | 280-VF40150C-E3/4W | VF40150C-E3/4W | VF40150C-E3/4W |
| Product Name | Diodes, Rectifiers - Arrays - VF40150C-E3/4W | Diode Arrays | Schottky 20A 150V Diode and Rectifier | Discrete Semiconductor Products - Diodes - Rectifiers | Schottky Diodes & Rectifiers |
| Diode Type | Schottky; Schottky | ||||
| VF | 1.43 volts | 1.43 volts | |||
| VR | 150 volts | ||||
| IR | 0.2500 mA | ||||
| Tj | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | -55 C (-67 F) |