TVS DIODE 24VWM 35VC DFN11103A
TVS DIODE 24VWM 35VC DFN11103A
TVS DIODE 24VWM 35VC DFN11103A
ESD SUPPRESSORS / TVS DIODES BIS
| DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 112-VCAN24A2-HT5-G3-08TR-ND | VCAN24A2-HT5-G3-08 |
| Product Name | TVS Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| Configuration | Single | |
| Package | 3-XDFN Exposed Pad | DFN1110-3A |
| Peak Pulse Power | 100 watts | 100 watts |
| VC | 35 volts | 35 volts |