Vishay Intertechnology, Inc. Diodes, Rectifiers - Single - VFT3080S-E3/4W VFT3080S-E3/4W

Description
Manufacturer: Vishay Win Source Part Number: 1117036-VFT3080S-E3/ 4W Packaging: Tube/Rail Mounting: Through Hole Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 80V Current - Average Rectified (Io): 30A Voltage - Forward (Vf) (Max) @ If: 950mV @ 30A Current - Reverse Leakage @ Vr: 1mA @ 80V Operating Temperature - Junction: -55°C to 150°C Categories: Discrete Semiconductor Products Status: Active Case / Package: TO-220AB Speed(Frequency): Fast Recovery = 200mA (Io) Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Vishay Win Source Part Number: 1117036-VFT3080S-E3/ 4W Packaging: Tube/Rail Mounting: Through Hole Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 80V Current - Average Rectified (Io): 30A Voltage - Forward (Vf) (Max) @ If: 950mV @ 30A Current - Reverse Leakage @ Vr: 1mA @ 80V Operating Temperature - Junction: -55°C to 150°C Categories: Discrete Semiconductor Products Status: Active Case / Package: TO-220AB Speed(Frequency): Fast Recovery = 200mA (Io) Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diodes, Rectifiers - Single - VFT3080S-E3/4W - 1117036-VFT3080S-E3/4W - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - VFT3080S-E3/4W
1117036-VFT3080S-E3/4W
Diodes, Rectifiers - Single - VFT3080S-E3/4W 1117036-VFT3080S-E3/4W
Manufacturer: Vishay Win Source Part Number: 1117036-VFT3080S-E3/ 4W Packaging: Tube/Rail Mounting: Through Hole Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 80V Current - Average Rectified (Io): 30A Voltage - Forward (Vf) (Max) @ If: 950mV @ 30A Current - Reverse Leakage @ Vr: 1mA @ 80V Operating Temperature - Junction: -55°C to 150°C Categories: Discrete Semiconductor Products Status: Active Case / Package: TO-220AB Speed(Frequency): Fast Recovery = 200mA (Io) Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Balance

Manufacturer: Vishay
Win Source Part Number: 1117036-VFT3080S-E3/4W
Packaging: Tube/Rail
Mounting: Through Hole
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 80V
Current - Average Rectified (Io): 30A
Voltage - Forward (Vf) (Max) @ If: 950mV @ 30A
Current - Reverse Leakage @ Vr: 1mA @ 80V
Operating Temperature - Junction: -55°C to 150°C
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: TO-220AB
Speed(Frequency): Fast Recovery = 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
Schottky 80V 30A TO220 Diode and Rectifier
280-VFT3080S-E3/4W
Schottky 80V 30A TO220 Diode and Rectifier 280-VFT3080S-E3/4W
DIODE SCHOTTKY 80V 30A TO220-3 Product overview: VFT3080S-E3/4W from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 80V, 30A, TO220. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 80V, 30A, TO220, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-VFT3080S-E3/4W can be used for catalog matching and distributor lookup.

DIODE SCHOTTKY 80V 30A TO220-3 Product overview: VFT3080S-E3/4W from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 80V, 30A, TO220. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 80V, 30A, TO220, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-VFT3080S-E3/4W can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single Diodes - VFT3080S-E3/4W-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
VFT3080S-E3/4W-ND
Single Diodes VFT3080S-E3/4W-ND
Diode Schottky 80V 30A Through Hole TO-220-3

Diode Schottky 80V 30A Through Hole TO-220-3

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - VFT3080S-E3/4W - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
VFT3080S-E3/4W
Discrete Semiconductor Products - Diodes - Rectifiers VFT3080S-E3/4W
DIODE SCHOTTKY 80V 30A TO220-3

DIODE SCHOTTKY 80V 30A TO220-3

Supplier's Site
Sheung Wan, Hong Kong
Schottky Diodes & Rectifiers
VFT3080S-E3/4W
Schottky Diodes & Rectifiers VFT3080S-E3/4W
Schottky Diodes & Rectifiers 30A,80V,Trench

Schottky Diodes & Rectifiers 30A,80V,Trench

Buy Now Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Schottky Diodes Rectifiers Diodes Rectifiers Schottky Diodes
Product Number 1117036-VFT3080S-E3/4W 280-VFT3080S-E3/4W VFT3080S-E3/4W-ND VFT3080S-E3/4W VFT3080S-E3/4W
Product Name Diodes, Rectifiers - Single - VFT3080S-E3/4W Schottky 80V 30A TO220 Diode and Rectifier Single Diodes Discrete Semiconductor Products - Diodes - Rectifiers Schottky Diodes & Rectifiers
Life Cycle Stage Active Active
Unlock Full Specs
to access all available technical data

Similar Products

Schottky Diodes & Rectifiers - 1222862 - RS Components, Ltd.
Specs
Rectifier Configuration / Technology Schottky
Package Powerdi 123
RoHS Compliant RoHS
View Details
B48-2 and B48-2T Series B484B-2T Diode Module -  - Sensata Technologies
Specs
VRRM 400 volts
IFSM 600 amps
IF 35000 to 50000 mA
View Details
60 V, 5 A low leakage current Trench Schottky barrier rectifier - PMEG060T050ELPE-QZ - Nexperia B.V.
Specs
Rectifier Configuration / Technology Schottky
Package SOT1289B SOT1289B
RoHS Compliant RoHS
View Details
High Voltage Power Rectifiers - HRSDH5KS - Micross Components, Inc.
Specs
IFSM 150 amps
IF 2500 mA
trr 2000 ns
View Details