TVS DIODE 5.5VWM 13VC CLP0603
TVS DIODE 5.5VWM 13VC CLP0603
TVS DIODE 5.5VWM 13VC CLP0603
| DigiKey | |
|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 112-VCUT05G1-SD0HG4-08TR-ND |
| Product Name | TVS Diodes |
| Configuration | Single |
| Package | 0201 (0603 Metric) |
| Peak Pulse Power | 78 watts |
| VC | 13 volts |