DIODE 10 A, 150 V, SILICON, RECTIFIER DIODE, TO-220AB, ROHS COMPLIANT, PLASTIC, ITO-220AB, 3 PIN, Rectifier Diode Product overview: VF20150C-E3/4W from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10 A, 150 V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 10 A, 150 V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-VF20150C-E3/4W can be used for catalog matching and distributor lookup.
Diode Array 1 Pair Common Cathode Schottky 150V 10A Through Hole TO-220-3 Full Pack, Isolated Tab
Manufacturer: Vishay
Win Source Part Number: 057285-VF20150C-E3/4
Packaging: Tube/Rail
Mounting: Through Hole
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 150V
Voltage - Forward (Vf) (Max) @ If: 1.2V @ 10A
Current - Reverse Leakage @ Vr: 150μA @ 150V
Operating Temperature - Junction: -55°C to 150°C
Diode Configuration: 1 Pair Common Cathode
Current - Average Rectified (Io) (per Diode): 10A
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: ITO-220AB
Speed(Frequency): Fast Recovery = 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Balance
Schottky Diodes & Rectifiers 20 Amp 150 Volt Dual TrenchMOS
DIODE ARR SCHOTT 150V ITO220AB
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Rectifiers | Diode Arrays | Diode Arrays | Schottky Diodes | Rectifiers |
| Product Number | 280-VF20150C-E3/4W | VF20150C-E3/4WGI-ND | 057285-VF20150C-E3/4W | VF20150C-E3/4W | VF20150C-E3/4W |
| Product Name | 10 A 150 V Diode and Rectifier | Diode Arrays | Diodes, Rectifiers - Arrays - VF20150C-E3/4W | Schottky Diodes & Rectifiers | Discrete Semiconductor Products - Diodes - Rectifiers |
| Package | Rail/Tube | TO-220; TO-220-3 Full Pack, Isolated Tab | TO-220; ITO-220AB | TO-220-3 FP | TO-220 |
| RoHS Compliant | RoHS | ||||
| IO | 10 amps | ||||
| Tj | -55 C (-67 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | ||
| Arrangement | Common Catode |