Vishay Intertechnology, Inc. Discrete Semiconductor Products - Diodes - Rectifiers - Single VF20150SG-E3/4W

Description
Win Source Part Number: 994560-VF20150SG-E3/ 4W Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single Series: TMBS® Speed: Fast Recovery =< 500ns, > 200mA (Io) Package: Tube Standard Package: 1,000 Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 150 V Current - Average Rectified (Io): 20A Voltage - Forward (Vf) (Max) @ If: 1.6 V @ 20 A Current - Reverse Leakage @ Vr: 200 µA @ 150 V Operating Temperature - Junction: -55°C ~ 150°C Mounting Type: Through Hole Package / Case: TO-220-3 Full Pack, Isolated Tab Supplier Device Package: ITO-220AB ECCN: EAR99 Fake Threat In the Open Market: 45 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Mfr: Vishay General Semiconductor - Diodes Division Base Product Number: VF20150
Request a Quote Datasheet
Description
Win Source Part Number: 994560-VF20150SG-E3/ 4W Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single Series: TMBS® Speed: Fast Recovery =< 500ns, > 200mA (Io) Package: Tube Standard Package: 1,000 Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 150 V Current - Average Rectified (Io): 20A Voltage - Forward (Vf) (Max) @ If: 1.6 V @ 20 A Current - Reverse Leakage @ Vr: 200 µA @ 150 V Operating Temperature - Junction: -55°C ~ 150°C Mounting Type: Through Hole Package / Case: TO-220-3 Full Pack, Isolated Tab Supplier Device Package: ITO-220AB ECCN: EAR99 Fake Threat In the Open Market: 45 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Mfr: Vishay General Semiconductor - Diodes Division Base Product Number: VF20150
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Discrete Semiconductor Products - Diodes - Rectifiers - Single - 994560-VF20150SG-E3/4W - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Diodes - Rectifiers - Single
994560-VF20150SG-E3/4W
Discrete Semiconductor Products - Diodes - Rectifiers - Single 994560-VF20150SG-E3/4W
Win Source Part Number: 994560-VF20150SG-E3/ 4W Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single Series: TMBS® Speed: Fast Recovery =< 500ns, > 200mA (Io) Package: Tube Standard Package: 1,000 Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 150 V Current - Average Rectified (Io): 20A Voltage - Forward (Vf) (Max) @ If: 1.6 V @ 20 A Current - Reverse Leakage @ Vr: 200 µA @ 150 V Operating Temperature - Junction: -55°C ~ 150°C Mounting Type: Through Hole Package / Case: TO-220-3 Full Pack, Isolated Tab Supplier Device Package: ITO-220AB ECCN: EAR99 Fake Threat In the Open Market: 45 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Mfr: Vishay General Semiconductor - Diodes Division Base Product Number: VF20150

Win Source Part Number: 994560-VF20150SG-E3/4W
Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single
Series: TMBS®
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Package: Tube
Standard Package: 1,000
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 150 V
Current - Average Rectified (Io): 20A
Voltage - Forward (Vf) (Max) @ If: 1.6 V @ 20 A
Current - Reverse Leakage @ Vr: 200 µA @ 150 V
Operating Temperature - Junction: -55°C ~ 150°C
Mounting Type: Through Hole
Package / Case: TO-220-3 Full Pack, Isolated Tab
Supplier Device Package: ITO-220AB
ECCN: EAR99
Fake Threat In the Open Market: 45 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Mfr: Vishay General Semiconductor - Diodes Division
Base Product Number: VF20150

Buy Now Datasheet
Schottky 150V 20A Diode and Rectifier - 280-VF20150SG-E3/4W - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Schottky 150V 20A Diode and Rectifier
280-VF20150SG-E3/4W
Schottky 150V 20A Diode and Rectifier 280-VF20150SG-E3/4W
DIODE SCHOTTKY 150V 20A ITO220AB Product overview: VF20150SG-E3/4W from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 150V, 20A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 150V, 20A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-VF20150SG-E3/4W can be used for catalog matching and distributor lookup.

DIODE SCHOTTKY 150V 20A ITO220AB Product overview: VF20150SG-E3/4W from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 150V, 20A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 150V, 20A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-VF20150SG-E3/4W can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single Diodes - VF20150SG-E3/4W-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
VF20150SG-E3/4W-ND
Single Diodes VF20150SG-E3/4W-ND
Diode Schottky 150V 20A Through Hole ITO-220AB

Diode Schottky 150V 20A Through Hole ITO-220AB

Buy Now Datasheet
Sheung Wan, Hong Kong
Schottky Diodes & Rectifiers
VF20150SG-E3/4W
Schottky Diodes & Rectifiers VF20150SG-E3/4W
Schottky Diodes & Rectifiers 20 Amp 150 Volt Single TrenchMOS

Schottky Diodes & Rectifiers 20 Amp 150 Volt Single TrenchMOS

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - VF20150SG-E3/4W - Acme Chip Technology Co., Limited
Shenzhen, China
Discrete Semiconductor Products - Diodes - Rectifiers
VF20150SG-E3/4W
Discrete Semiconductor Products - Diodes - Rectifiers VF20150SG-E3/4W
DIODE SCHOTTKY 150V 20A ITO220AB

DIODE SCHOTTKY 150V 20A ITO220AB

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey VAST STOCK CO., LIMITED Acme Chip Technology Co., Limited
Product Category Schottky Diodes Rectifiers Diodes Schottky Diodes Rectifiers
Product Number 994560-VF20150SG-E3/4W 280-VF20150SG-E3/4W VF20150SG-E3/4W-ND VF20150SG-E3/4W VF20150SG-E3/4W
Product Name Discrete Semiconductor Products - Diodes - Rectifiers - Single Schottky 150V 20A Diode and Rectifier Single Diodes Schottky Diodes & Rectifiers Discrete Semiconductor Products - Diodes - Rectifiers
Package TO-220; TO-220-3 Full Pack, Isolated Tab Tube TO-220-3 FP
Unlock Full Specs
to access all available technical data

Similar Products

Rectifier Diodes - F50A - Micross Components, Inc.
Micross Components, Inc.
Specs
IFSM 2.5 amps
IF 250 mA
trr 300 ns
View Details
Specs
Life Cycle Stage Active
VF 1.35 volts
Tj -40 to 125 C (-40 to 257 F)
View Details
Schottky 0.2A Diode and Rectifier - 286-1PS76SB21 - ERSAELECTRONICS PTE. LTD.
Specs
RoHS Compliant RoHS
View Details
2 suppliers