Manufacturer: Vishay
Win Source Part Number: 043594-VFT4045C-M3/4
Packaging: Tube/Rail
Mounting: Through Hole
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 45V
Voltage - Forward (Vf) (Max) @ If: 580mV @ 20A
Current - Reverse Leakage @ Vr: 3mA @ 45V
Operating Temperature - Junction: -40°C to 150°C
Diode Configuration: 1 Pair Common Cathode
Current - Average Rectified (Io) (per Diode): 20A
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: ITO-220AB
Speed(Frequency): Fast Recovery = 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Limited
Diode Array 1 Pair Common Cathode Schottky 45V 20A Through Hole TO-220-3 Full Pack, Isolated Tab
DIODE ARR SCHOT 45V 20A ITO220AB Product overview: VFT4045C-M3/4W from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 45V, 20A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 45V, 20A, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-VFT4045C-M3/4W can be used for catalog matching and distributor lookup.
Schottky Diodes & Rectifiers 40A 45V DUAL TrenchMOS
DIODE ARR SCHOT 45V 20A ITO220AB
SCHOTTKY RECTIFIER ARRAY, 40A, ITO-220AB; Repetitive Peak Reverse Voltage:45V; Average Forward Current:40A; Forward Voltage Max:580mV; Diode Module Configuration:Dual Common Cathode; Diode Case Style:ITO-220AB; No. of Pins:3Pins RoHS Compliant: Yes
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Diode Arrays | Diode Arrays | Rectifiers | Schottky Diodes | Rectifiers | Diode Arrays |
| Product Number | 043594-VFT4045C-M3/4W | VFT4045C-M3/4W-ND | 286-VFT4045C-M3/4W | VFT4045C-M3/4W | VFT4045C-M3/4W | 47T9580 |
| Product Name | Diodes, Rectifiers - Arrays - VFT4045C-M3/4W | Diode Arrays | 45V 20A Diode and Rectifier | Schottky Diodes & Rectifiers | Discrete Semiconductor Products - Diodes - Rectifiers | Schottky Rectifier Array, 40A, Ito-220Ab; Repetitive Peak Reverse Voltage Vishay |
| Diode Type | Schottky; Schottky | Schottky | ||||
| Life Cycle Stage | Active | Active | ||||
| VF | 0.5800 volts | 0.5800 volts | 0.5800 volts | |||
| VR | 45 volts | |||||
| IR | 3 mA |