15V, 30V Clamp 3.6A (8/20µs), 2A (8/20µs) Ipp Tvs Diode Surface Mount DFN1006-2A
15V, 30V Clamp 3.6A (8/20µs), 2A (8/20µs) Ipp Tvs Diode Surface Mount DFN1006-2A
15V, 30V Clamp 3.6A (8/20µs), 2A (8/20µs) Ipp Tvs Diode Surface Mount DFN1006-2A
TVS DIODE 7VWM 14VWM 2DFN
| DigiKey | RS Components, Ltd. | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 112-VCUT0714BHD1HG3-08DKR-ND | 2317311P | VCUT0714BHD1HG3-08 |
| Product Name | TVS Diodes | TVS Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| Configuration | Single | Single | |
| Package | 0402 (1006 Metric) | DFN1006-2A | DFN1006-2A |
| Peak Pulse Power | 50 to 61 watts | 50 watts | |
| VC | 15 to 30 volts | 15 volts | |
| VBR | 7.3 to 14.5 volts | 7.3 volts |