Manufacturer: AVX Corporation
Win Source Part Number: 750585-VCUG060050L1R
Manufacturer Homepage: www.avx.com
Reference case: SMD
Reference Date Code: 1310
Popularity: Medium
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Sufficient
ESD Suppressor Diode TVS Bi-Dir 5V 22Vc 2-Pin Case 0603(1608Metric) T/R Product overview: VCUG060050L1RP from AVX (KYOCERA AVX) is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 5V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 5V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-VCUG060050L1RP can be used for catalog matching and distributor lookup.
TVS DIODE 5VWM 22VC 0603
TVS DIODE 5VWM 22VC 0603
TRANSGUARD
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 750585-VCUG060050L1RP | 144-VCUG060050L1RP | 478-VCUG060050L1RPCT-ND | VCUG060050L1RP |
| Product Name | TVS - TVS - Varistors, MOVs - VCUG060050L1RP | 5V TVS Protection Diode | TVS Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| Configuration | Single | Single | ||
| RoHS Compliant | RoHS | |||
| Package | Tape and Reel | 0603 (1608 Metric) | 0603 | |
| VC | 22 volts | 22 volts |