ILSCO Corporation Mechanical Multiple Cable Tap PCT-4-4

Description
14 AWG MIN. CONDUCTOR SIZE 4 AWG MAX. CONDUCTOR SIZE COPPER/ALUMINUM CONDUCTOR MATERIAL UL 453G, UL 486A/B, CSA APPROVAL 600 V VOLTAGE RATING 4 PORT(S) 2 SIDE ENTRY CABLE ENTRY CLEARTAP[R] BRAND ROHS COMPLIANT SIZE 2.46 INCH L X 1.57 INCH W X 1.43 INCH H SCREW TYPE SLOT CURRENT RATING 95 AMPERE TEMPERATURE RATING 90 DEG C, -45 DEG C (COLD) PCT MODEL
Datasheet
Description
14 AWG MIN. CONDUCTOR SIZE 4 AWG MAX. CONDUCTOR SIZE COPPER/ALUMINUM CONDUCTOR MATERIAL UL 453G, UL 486A/B, CSA APPROVAL 600 V VOLTAGE RATING 4 PORT(S) 2 SIDE ENTRY CABLE ENTRY CLEARTAP[R] BRAND ROHS COMPLIANT SIZE 2.46 INCH L X 1.57 INCH W X 1.43 INCH H SCREW TYPE SLOT CURRENT RATING 95 AMPERE TEMPERATURE RATING 90 DEG C, -45 DEG C (COLD) PCT MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Mechanical Multiple Cable Tap - PCT-4-4 - ILSCO Corporation
Cincinnati, OH, USA
Mechanical Multiple Cable Tap
PCT-4-4
Mechanical Multiple Cable Tap PCT-4-4
14 AWG MIN. CONDUCTOR SIZE 4 AWG MAX. CONDUCTOR SIZE COPPER/ALUMINUM CONDUCTOR MATERIAL UL 453G, UL 486A/B, CSA APPROVAL 600 V VOLTAGE RATING 4 PORT(S) 2 SIDE ENTRY CABLE ENTRY CLEARTAP[R] BRAND ROHS COMPLIANT SIZE 2.46 INCH L X 1.57 INCH W X 1.43 INCH H SCREW TYPE SLOT CURRENT RATING 95 AMPERE TEMPERATURE RATING 90 DEG C, -45 DEG C (COLD) PCT MODEL
  • 14 AWG MIN. CONDUCTOR SIZE
  • 4 AWG MAX. CONDUCTOR SIZE
  • COPPER/ALUMINUM CONDUCTOR MATERIAL
  • UL 453G, UL 486A/B, CSA APPROVAL
  • 600 V VOLTAGE RATING
  • 4 PORT(S)
  • 2 SIDE ENTRY CABLE ENTRY
  • CLEARTAP[R] BRAND
  • ROHS COMPLIANT
  • SIZE 2.46 INCH L X 1.57 INCH W X 1.43 INCH H
  • SCREW TYPE SLOT
  • CURRENT RATING 95 AMPERE
  • TEMPERATURE RATING 90 DEG C, -45 DEG C (COLD)
  • PCT MODEL
Supplier's Site Datasheet

Technical Specifications

  ILSCO Corporation
Product Category Wire Terminals
Product Number PCT-4-4
Product Name Mechanical Multiple Cable Tap
Terminal Type Wire Lug; Mechanical Multiple Cable Tap
Unlock Full Specs
to access all available technical data

Similar Products

Pcb Terminal, 2.4Mm, Brass; Tab Size Metric Blockmaster Electronics - 85AC1403 - Newark, An Avnet Company
Specs
Terminal Type Splice/PCB Terminal
Features RoHS
View Details
METRIC SCREW TERMINAL (WHITE) - 7689-4 - Keystone Electronics Corp.
Keystone Electronics Corp.
View Details
2 suppliers
Ferrules - 2869.0 - Altech Corp.
Altech Corp.
Specs
Terminal Type Ferrule Terminal
Material Copper
North American 18 AWG
View Details
Quick Disconnects - 1-1377175-7 - TE Connectivity
Specs
Material Tin
Features RoHS; Insulated
North American 18 to 22 AWG
View Details