ILSCO Corporation Mechanical Cable Lug TA-2

Description
CHAMFERED WIRE ENTRY TYPE ELECTRO TIN PLATED HIGH STRENGTH 6061-T6 ALUMINUM ALLOY MATERIAL 1-5/32 INCH OVERALL LENGTH 14 AWG MIN. CONDUCTOR SIZE 2 AWG MAX. CONDUCTOR SIZE ALUMINUM/COPPER CONDUCTOR MATERIAL UL 453G/486A/486B, CSA APPROVAL 1 CONDUCTOR(S) 1/4 INCH STUD SIZE 11/16 INCH L X 1/2 INCH W X 7/64 INCH THK PAD SIZE 1 PAD HOLE(S) 1/4 INCH SLOT SCREW TYPE TEMPERATURE RATING 90 DEG C TYPE TA MODEL
Datasheet
Description
CHAMFERED WIRE ENTRY TYPE ELECTRO TIN PLATED HIGH STRENGTH 6061-T6 ALUMINUM ALLOY MATERIAL 1-5/32 INCH OVERALL LENGTH 14 AWG MIN. CONDUCTOR SIZE 2 AWG MAX. CONDUCTOR SIZE ALUMINUM/COPPER CONDUCTOR MATERIAL UL 453G/486A/486B, CSA APPROVAL 1 CONDUCTOR(S) 1/4 INCH STUD SIZE 11/16 INCH L X 1/2 INCH W X 7/64 INCH THK PAD SIZE 1 PAD HOLE(S) 1/4 INCH SLOT SCREW TYPE TEMPERATURE RATING 90 DEG C TYPE TA MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Mechanical Cable Lug - TA-2 - ILSCO Corporation
Cincinnati, OH, USA
Mechanical Cable Lug
TA-2
Mechanical Cable Lug TA-2
CHAMFERED WIRE ENTRY TYPE ELECTRO TIN PLATED HIGH STRENGTH 6061-T6 ALUMINUM ALLOY MATERIAL 1-5/32 INCH OVERALL LENGTH 14 AWG MIN. CONDUCTOR SIZE 2 AWG MAX. CONDUCTOR SIZE ALUMINUM/COPPER CONDUCTOR MATERIAL UL 453G/486A/486B, CSA APPROVAL 1 CONDUCTOR(S) 1/4 INCH STUD SIZE 11/16 INCH L X 1/2 INCH W X 7/64 INCH THK PAD SIZE 1 PAD HOLE(S) 1/4 INCH SLOT SCREW TYPE TEMPERATURE RATING 90 DEG C TYPE TA MODEL
  • CHAMFERED WIRE ENTRY TYPE
  • ELECTRO TIN PLATED HIGH STRENGTH 6061-T6 ALUMINUM ALLOY MATERIAL
  • 1-5/32 INCH OVERALL LENGTH
  • 14 AWG MIN. CONDUCTOR SIZE
  • 2 AWG MAX. CONDUCTOR SIZE
  • ALUMINUM/COPPER CONDUCTOR MATERIAL
  • UL 453G/486A/486B, CSA APPROVAL
  • 1 CONDUCTOR(S)
  • 1/4 INCH STUD SIZE
  • 11/16 INCH L X 1/2 INCH W X 7/64 INCH THK PAD SIZE
  • 1 PAD HOLE(S)
  • 1/4 INCH SLOT SCREW TYPE
  • TEMPERATURE RATING 90 DEG C
  • TYPE TA MODEL
Supplier's Site Datasheet
ILSC Mechanical Lugs - TA-2 - Galco Industrial Electronics
Madison Heights, MI, United States
ILSC Mechanical Lugs
TA-2
ILSC Mechanical Lugs TA-2
Mechanical Lug, (1)2-14AWG or (2)

Mechanical Lug, (1)2-14AWG or (2)

Supplier's Site

Technical Specifications

  ILSCO Corporation Galco Industrial Electronics
Product Category Wire Terminals Wire Terminals
Product Number TA-2 TA-2
Product Name Mechanical Cable Lug ILSC Mechanical Lugs
Terminal Type Wire Lug
Unlock Full Specs
to access all available technical data

Similar Products

E-Z-Nailclip Test Terminal, Heavy-Duty - 86-1 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Terminal Type Test Terminal
Material Nylon
View Details
Blade Terminals - 1787249 - RS Components, Ltd.
RS Components, Ltd.
Specs
Terminal Type Blade Terminals
Material Copper; Copper
Features RoHS; Insulated
View Details