DIRECT BURIAL TYPE
2/0 AWG MAX. WIRE COMBINATION SIZE
ALUMINUM/COPPER CONDUCTOR MATERIAL
COMPRESSION SLEEVE CONTENTS
600 V VOLTAGE RATING
90 DEG C TEMPERATURE RATING
3 STANDARD PACKAGE
YES CONNECTOR INCLUDED
ILSCO[R] BRAND
CONSTRUCTIONAL FEATURE WATER TIGHT
SSKC MODEL
ILSCO Corporation
Done
Datasheet
Description
DIRECT BURIAL TYPE
2/0 AWG MAX. WIRE COMBINATION SIZE
ALUMINUM/COPPER CONDUCTOR MATERIAL
COMPRESSION SLEEVE CONTENTS
600 V VOLTAGE RATING
90 DEG C TEMPERATURE RATING
3 STANDARD PACKAGE
YES CONNECTOR INCLUDED
ILSCO[R] BRAND
CONSTRUCTIONAL FEATURE WATER TIGHT
SSKC MODEL
DIRECT BURIAL TYPE
2/0 AWG MAX. WIRE COMBINATION SIZE
ALUMINUM/COPPER CONDUCTOR MATERIAL
COMPRESSION SLEEVE CONTENTS
600 V VOLTAGE RATING
90 DEG C TEMPERATURE RATING
3 STANDARD PACKAGE
YES CONNECTOR INCLUDED
ILSCO[R] BRAND
CONSTRUCTIONAL FEATURE WATER TIGHT
SSKC MODEL