ILSCO Corporation Mechanical Single Cable Tap PG620-Z

Description
CLEAR PLATED HIGH STRENGTH 6061-T6 ALUMINUM ALLOY MATERIAL 6 AWG SOLID MIN. RUN CONDUCTOR SIZE 2/0 AWG MAX. RUN CONDUCTOR SIZE 6 AWG SOLID MIN. TAP CONDUCTOR SIZE 2/0 AWG MAX. TAP CONDUCTOR SIZE PARALLEL GROOVE INSTALLATION ALUMINUM/COPPER CONDUCTOR MATERIAL 600 V VOLTAGE RATING SIZE 1-3/8 INCH L X 1-1/4 INCH W X 1-5/8 INCH H BOLT SIZE/TYPE 7/16 INCH ALUMINUM PG MODEL
Datasheet
Description
CLEAR PLATED HIGH STRENGTH 6061-T6 ALUMINUM ALLOY MATERIAL 6 AWG SOLID MIN. RUN CONDUCTOR SIZE 2/0 AWG MAX. RUN CONDUCTOR SIZE 6 AWG SOLID MIN. TAP CONDUCTOR SIZE 2/0 AWG MAX. TAP CONDUCTOR SIZE PARALLEL GROOVE INSTALLATION ALUMINUM/COPPER CONDUCTOR MATERIAL 600 V VOLTAGE RATING SIZE 1-3/8 INCH L X 1-1/4 INCH W X 1-5/8 INCH H BOLT SIZE/TYPE 7/16 INCH ALUMINUM PG MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Mechanical Single Cable Tap - PG620-Z - ILSCO Corporation
Cincinnati, OH, USA
Mechanical Single Cable Tap
PG620-Z
Mechanical Single Cable Tap PG620-Z
CLEAR PLATED HIGH STRENGTH 6061-T6 ALUMINUM ALLOY MATERIAL 6 AWG SOLID MIN. RUN CONDUCTOR SIZE 2/0 AWG MAX. RUN CONDUCTOR SIZE 6 AWG SOLID MIN. TAP CONDUCTOR SIZE 2/0 AWG MAX. TAP CONDUCTOR SIZE PARALLEL GROOVE INSTALLATION ALUMINUM/COPPER CONDUCTOR MATERIAL 600 V VOLTAGE RATING SIZE 1-3/8 INCH L X 1-1/4 INCH W X 1-5/8 INCH H BOLT SIZE/TYPE 7/16 INCH ALUMINUM PG MODEL
  • CLEAR PLATED HIGH STRENGTH 6061-T6 ALUMINUM ALLOY MATERIAL
  • 6 AWG SOLID MIN. RUN CONDUCTOR SIZE
  • 2/0 AWG MAX. RUN CONDUCTOR SIZE
  • 6 AWG SOLID MIN. TAP CONDUCTOR SIZE
  • 2/0 AWG MAX. TAP CONDUCTOR SIZE
  • PARALLEL GROOVE INSTALLATION
  • ALUMINUM/COPPER CONDUCTOR MATERIAL
  • 600 V VOLTAGE RATING
  • SIZE 1-3/8 INCH L X 1-1/4 INCH W X 1-5/8 INCH H
  • BOLT SIZE/TYPE 7/16 INCH ALUMINUM
  • PG MODEL
Supplier's Site Datasheet

Technical Specifications

  ILSCO Corporation
Product Category Wire Terminals
Product Number PG620-Z
Product Name Mechanical Single Cable Tap
Terminal Type Wire Lug; Mechanical Single Cable Tap
Unlock Full Specs
to access all available technical data

Similar Products

Electrical Terminal & Sheath - VFRY -  - VICFUSE
Specs
Terminal Type Wire Lug
View Details
PCB & Surface Mount Screw Terminals - OT-200-M6-L15 - BlockMaster Electronics, Inc.
Specs
Terminal Type Surface Mount Screw Terminals
Material Brass/tin plated
Features RoHS
View Details
2 suppliers
Quick Disconnects - 1-160301-6 - TE Connectivity
Specs
Material Tin
Features RoHS
North American 10 to 12 AWG
View Details
3 suppliers
hs code connector - hs code connector - Shenzhen Milvent Technology Co., Limited
Shenzhen Milvent Technology Co., Limited
Specs
Terminal Type Connector Socket
Material Plastic
View Details