ILSCO Corporation Mechanical Cable Lug SLU-70

Description
V BOTTOM COLLAR TYPE ELECTROLYTIC COPPER MATERIAL 1-17/32 INCH OVERALL LENGTH 8 AWG MIN. CONDUCTOR SIZE 2 AWG MAX. CONDUCTOR SIZE COPPER CONDUCTOR MATERIAL UL 453G, UL 486A/B, CSA APPROVAL 1 CONDUCTOR(S) 1/4 INCH STUD SIZE 21/32 INCH L X 1/2 INCH W PAD SIZE 1 PAD HOLE(S) OFFSET PAD TYPE SLOT SCREW TYPE SIZE 1 INCH H TEMPERATURE RATING 90 DEG C PACKAGING QUANTITY 100 SLU MODEL
Datasheet
Description
V BOTTOM COLLAR TYPE ELECTROLYTIC COPPER MATERIAL 1-17/32 INCH OVERALL LENGTH 8 AWG MIN. CONDUCTOR SIZE 2 AWG MAX. CONDUCTOR SIZE COPPER CONDUCTOR MATERIAL UL 453G, UL 486A/B, CSA APPROVAL 1 CONDUCTOR(S) 1/4 INCH STUD SIZE 21/32 INCH L X 1/2 INCH W PAD SIZE 1 PAD HOLE(S) OFFSET PAD TYPE SLOT SCREW TYPE SIZE 1 INCH H TEMPERATURE RATING 90 DEG C PACKAGING QUANTITY 100 SLU MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Mechanical Cable Lug - SLU-70 - ILSCO Corporation
Cincinnati, OH, USA
Mechanical Cable Lug
SLU-70
Mechanical Cable Lug SLU-70
V BOTTOM COLLAR TYPE ELECTROLYTIC COPPER MATERIAL 1-17/32 INCH OVERALL LENGTH 8 AWG MIN. CONDUCTOR SIZE 2 AWG MAX. CONDUCTOR SIZE COPPER CONDUCTOR MATERIAL UL 453G, UL 486A/B, CSA APPROVAL 1 CONDUCTOR(S) 1/4 INCH STUD SIZE 21/32 INCH L X 1/2 INCH W PAD SIZE 1 PAD HOLE(S) OFFSET PAD TYPE SLOT SCREW TYPE SIZE 1 INCH H TEMPERATURE RATING 90 DEG C PACKAGING QUANTITY 100 SLU MODEL
  • V BOTTOM COLLAR TYPE
  • ELECTROLYTIC COPPER MATERIAL
  • 1-17/32 INCH OVERALL LENGTH
  • 8 AWG MIN. CONDUCTOR SIZE
  • 2 AWG MAX. CONDUCTOR SIZE
  • COPPER CONDUCTOR MATERIAL
  • UL 453G, UL 486A/B, CSA APPROVAL
  • 1 CONDUCTOR(S)
  • 1/4 INCH STUD SIZE
  • 21/32 INCH L X 1/2 INCH W PAD SIZE
  • 1 PAD HOLE(S)
  • OFFSET PAD TYPE
  • SLOT SCREW TYPE
  • SIZE 1 INCH H
  • TEMPERATURE RATING 90 DEG C
  • PACKAGING QUANTITY 100
  • SLU MODEL
Supplier's Site Datasheet
ILSC Mechanical Lugs - SLU-70 - Galco Industrial Electronics
Madison Heights, MI, United States
ILSC Mechanical Lugs
SLU-70
ILSC Mechanical Lugs SLU-70
Mechanical Lug, 1/4in. Hole, 2-8AWG &

Mechanical Lug, 1/4in. Hole, 2-8AWG &

Supplier's Site

Technical Specifications

  ILSCO Corporation Galco Industrial Electronics
Product Category Wire Terminals Wire Terminals
Product Number SLU-70 SLU-70
Product Name Mechanical Cable Lug ILSC Mechanical Lugs
Terminal Type Wire Lug
Unlock Full Specs
to access all available technical data

Similar Products

Connector Contacts - 0662-207-0882 - TE Connectivity
Specs
Features RoHS
North American 8 to 10 AWG
International 5.26 to 8.36 mm2
View Details
Push-In Wire Connectors - WPC356 - BlockMaster Electronics, Inc.
BlockMaster Electronics, Inc.
Specs
Terminal Type Wire Connector
Material Copper; Copper/tin plated
Features RoHS
View Details
Terminal, Pcb, Copper Alloy; Tab Size Metric Amphenol Communications Solutions - 07AH0902 - Newark, An Avnet Company
Specs
Terminal Type Splice/PCB Terminal
Features RoHS
View Details
2 suppliers
3-way & 4-way Terminal, Insulated -  - BRIM Electronics, Inc.
Specs
Material Copper
Features Insulated
View Details