ILSCO Corporation Mechanical Cable Lug SLUH-300

Description
V BOTTOM COLLAR TYPE ELECTROLYTIC COPPER MATERIAL 3 1/16 INCH OVERALL LENGTH 1/0 AWG MIN. CONDUCTOR SIZE 350 KCMIL MAX. CONDUCTOR SIZE COPPER CONDUCTOR MATERIAL UL 453-G, UL 486A, UL 486B, CSA APPROVAL 1 CONDUCTOR(S) 3/8 INCH STUD SIZE 1 1/2 INCH L X 1 INCH W X 0.188 INCH THK PAD SIZE 1 PAD HOLE(S) OFFSET PAD TYPE 5/16 INCH HEX SCREW TYPE ILSCO[R] BRAND PACKAGING QUANTITY 18 VOLTAGE RATING 2000 V SLUH MODEL
Datasheet
Description
V BOTTOM COLLAR TYPE ELECTROLYTIC COPPER MATERIAL 3 1/16 INCH OVERALL LENGTH 1/0 AWG MIN. CONDUCTOR SIZE 350 KCMIL MAX. CONDUCTOR SIZE COPPER CONDUCTOR MATERIAL UL 453-G, UL 486A, UL 486B, CSA APPROVAL 1 CONDUCTOR(S) 3/8 INCH STUD SIZE 1 1/2 INCH L X 1 INCH W X 0.188 INCH THK PAD SIZE 1 PAD HOLE(S) OFFSET PAD TYPE 5/16 INCH HEX SCREW TYPE ILSCO[R] BRAND PACKAGING QUANTITY 18 VOLTAGE RATING 2000 V SLUH MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Mechanical Cable Lug - SLUH-300 - ILSCO Corporation
Cincinnati, OH, USA
Mechanical Cable Lug
SLUH-300
Mechanical Cable Lug SLUH-300
V BOTTOM COLLAR TYPE ELECTROLYTIC COPPER MATERIAL 3 1/16 INCH OVERALL LENGTH 1/0 AWG MIN. CONDUCTOR SIZE 350 KCMIL MAX. CONDUCTOR SIZE COPPER CONDUCTOR MATERIAL UL 453-G, UL 486A, UL 486B, CSA APPROVAL 1 CONDUCTOR(S) 3/8 INCH STUD SIZE 1 1/2 INCH L X 1 INCH W X 0.188 INCH THK PAD SIZE 1 PAD HOLE(S) OFFSET PAD TYPE 5/16 INCH HEX SCREW TYPE ILSCO[R] BRAND PACKAGING QUANTITY 18 VOLTAGE RATING 2000 V SLUH MODEL
  • V BOTTOM COLLAR TYPE
  • ELECTROLYTIC COPPER MATERIAL
  • 3 1/16 INCH OVERALL LENGTH
  • 1/0 AWG MIN. CONDUCTOR SIZE
  • 350 KCMIL MAX. CONDUCTOR SIZE
  • COPPER CONDUCTOR MATERIAL
  • UL 453-G, UL 486A, UL 486B, CSA APPROVAL
  • 1 CONDUCTOR(S)
  • 3/8 INCH STUD SIZE
  • 1 1/2 INCH L X 1 INCH W X 0.188 INCH THK PAD SIZE
  • 1 PAD HOLE(S)
  • OFFSET PAD TYPE
  • 5/16 INCH HEX SCREW TYPE
  • ILSCO[R] BRAND
  • PACKAGING QUANTITY 18
  • VOLTAGE RATING 2000 V
  • SLUH MODEL
Supplier's Site Datasheet

Technical Specifications

  ILSCO Corporation
Product Category Wire Terminals
Product Number SLUH-300
Product Name Mechanical Cable Lug
Terminal Type Wire Lug
Unlock Full Specs
to access all available technical data

Similar Products

Electrical Terminal & Sheath - VFSY -  - VICFUSE
Specs
Terminal Type Wire Lug
View Details
PCB & Surface Mount Screw Terminals - OT-200-M6-L15 - BlockMaster Electronics, Inc.
Specs
Terminal Type Surface Mount Screw Terminals
Material Brass/tin plated
Features RoHS
View Details
2 suppliers
Connector Contacts - 1-1600960-7 - TE Connectivity
Specs
Features RoHS
North American 8 to 10 AWG
International 5 to 8 mm2
View Details
rema electric forklift connector - rema electric forklift connector - Shenzhen Milvent Technology Co., Limited
Specs
Terminal Type Connector Socket
Material Plastic
View Details