ILSCO Corporation Mechanical Single Cable Tap PG402-2S-Z

Description
CLEAR PLATED HIGH STRENGTH 6061 T6 ALUMINUM ALLOY MATERIAL 2 AWG MIN. RUN CONDUCTOR SIZE 4/0 AWG MAX. RUN CONDUCTOR SIZE 2 AWG MIN. TAP CONDUCTOR SIZE 4/0 AWG MAX. TAP CONDUCTOR SIZE PARALLEL GROOVE INSTALLATION ALUMINUM/COPPER CONDUCTOR MATERIAL 600 V VOLTAGE RATING ILSCO[R] BRAND SIZE 3 1/16 INCH L X 1 3/8 INCH W X 1 3/4 INCH H BOLT SIZE/TYPE 3/8 INCH STEEL PACKAGING QUANTITY 50 PG MODEL
Datasheet
Description
CLEAR PLATED HIGH STRENGTH 6061 T6 ALUMINUM ALLOY MATERIAL 2 AWG MIN. RUN CONDUCTOR SIZE 4/0 AWG MAX. RUN CONDUCTOR SIZE 2 AWG MIN. TAP CONDUCTOR SIZE 4/0 AWG MAX. TAP CONDUCTOR SIZE PARALLEL GROOVE INSTALLATION ALUMINUM/COPPER CONDUCTOR MATERIAL 600 V VOLTAGE RATING ILSCO[R] BRAND SIZE 3 1/16 INCH L X 1 3/8 INCH W X 1 3/4 INCH H BOLT SIZE/TYPE 3/8 INCH STEEL PACKAGING QUANTITY 50 PG MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Mechanical Single Cable Tap - PG402-2S-Z - ILSCO Corporation
Cincinnati, OH, USA
Mechanical Single Cable Tap
PG402-2S-Z
Mechanical Single Cable Tap PG402-2S-Z
CLEAR PLATED HIGH STRENGTH 6061 T6 ALUMINUM ALLOY MATERIAL 2 AWG MIN. RUN CONDUCTOR SIZE 4/0 AWG MAX. RUN CONDUCTOR SIZE 2 AWG MIN. TAP CONDUCTOR SIZE 4/0 AWG MAX. TAP CONDUCTOR SIZE PARALLEL GROOVE INSTALLATION ALUMINUM/COPPER CONDUCTOR MATERIAL 600 V VOLTAGE RATING ILSCO[R] BRAND SIZE 3 1/16 INCH L X 1 3/8 INCH W X 1 3/4 INCH H BOLT SIZE/TYPE 3/8 INCH STEEL PACKAGING QUANTITY 50 PG MODEL
  • CLEAR PLATED HIGH STRENGTH 6061 T6 ALUMINUM ALLOY MATERIAL
  • 2 AWG MIN. RUN CONDUCTOR SIZE
  • 4/0 AWG MAX. RUN CONDUCTOR SIZE
  • 2 AWG MIN. TAP CONDUCTOR SIZE
  • 4/0 AWG MAX. TAP CONDUCTOR SIZE
  • PARALLEL GROOVE INSTALLATION
  • ALUMINUM/COPPER CONDUCTOR MATERIAL
  • 600 V VOLTAGE RATING
  • ILSCO[R] BRAND
  • SIZE 3 1/16 INCH L X 1 3/8 INCH W X 1 3/4 INCH H
  • BOLT SIZE/TYPE 3/8 INCH STEEL
  • PACKAGING QUANTITY 50
  • PG MODEL
Supplier's Site Datasheet

Technical Specifications

  ILSCO Corporation
Product Category Wire Terminals
Product Number PG402-2S-Z
Product Name Mechanical Single Cable Tap
Terminal Type Wire Lug; Mechanical Single Cable Tap
Unlock Full Specs
to access all available technical data

Similar Products

Insulated Ferrules - 2398.0/100 - Altech Corp.
Specs
Terminal Type Ferrule Terminal
Material Copper
Features Insulated
View Details
0.3mm fpc connector - 0.3mm fpc connector - Shenzhen Milvent Technology Co., Limited
Shenzhen Milvent Technology Co., Limited
Specs
Terminal Type Connector Socket
Material Plastic
View Details
Bootlace Ferrules - 1787322 - RS Components, Ltd.
RS Components, Ltd.
Specs
Terminal Type Ferrule Terminal; Bootlace Ferrules
Features RoHS; Insulated
International 4 mm2
View Details
Connector Contacts - 100504L - TE Connectivity
Specs
Features RoHS
North American 16 to 20 AWG
International 0.5000 to 1.5 mm2
View Details