ILSCO Corporation Bar To Flat Surface Post SPDS-1

Description
BRONZE MATERIAL CABLE TO STEEL STRUCTURE/BUS BAR/FENCE POST USED ON 1/2 INCH STUD LENGTH UL 8M24, UL 486A, UL 486B, UL 467, CSA APPROVAL 50 STANDARD PACKAGE 2 CONDUCTOR(S) 10 TO 6 AWG SOLID, 10 TO 7 AWG STRANDED CONDUCTOR SIZE 1/4 INCH-20 TPI STUD DIAMETER 15/32 INCH BODY HEX SIZE 21/32 INCH NUT HEX SIZE ILSCO[R] BRAND CONDUCTOR DIAMETER 0.17 TO 0.102 INCH SPDS MODEL
Datasheet
Description
BRONZE MATERIAL CABLE TO STEEL STRUCTURE/BUS BAR/FENCE POST USED ON 1/2 INCH STUD LENGTH UL 8M24, UL 486A, UL 486B, UL 467, CSA APPROVAL 50 STANDARD PACKAGE 2 CONDUCTOR(S) 10 TO 6 AWG SOLID, 10 TO 7 AWG STRANDED CONDUCTOR SIZE 1/4 INCH-20 TPI STUD DIAMETER 15/32 INCH BODY HEX SIZE 21/32 INCH NUT HEX SIZE ILSCO[R] BRAND CONDUCTOR DIAMETER 0.17 TO 0.102 INCH SPDS MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Bar To Flat Surface Post - SPDS-1 - ILSCO Corporation
Cincinnati, OH, USA
Bar To Flat Surface Post
SPDS-1
Bar To Flat Surface Post SPDS-1
BRONZE MATERIAL CABLE TO STEEL STRUCTURE/BUS BAR/FENCE POST USED ON 1/2 INCH STUD LENGTH UL 8M24, UL 486A, UL 486B, UL 467, CSA APPROVAL 50 STANDARD PACKAGE 2 CONDUCTOR(S) 10 TO 6 AWG SOLID, 10 TO 7 AWG STRANDED CONDUCTOR SIZE 1/4 INCH-20 TPI STUD DIAMETER 15/32 INCH BODY HEX SIZE 21/32 INCH NUT HEX SIZE ILSCO[R] BRAND CONDUCTOR DIAMETER 0.17 TO 0.102 INCH SPDS MODEL
  • BRONZE MATERIAL
  • CABLE TO STEEL STRUCTURE/BUS BAR/FENCE POST USED ON
  • 1/2 INCH STUD LENGTH
  • UL 8M24, UL 486A, UL 486B, UL 467, CSA APPROVAL
  • 50 STANDARD PACKAGE
  • 2 CONDUCTOR(S)
  • 10 TO 6 AWG SOLID, 10 TO 7 AWG STRANDED CONDUCTOR SIZE
  • 1/4 INCH-20 TPI STUD DIAMETER
  • 15/32 INCH BODY HEX SIZE
  • 21/32 INCH NUT HEX SIZE
  • ILSCO[R] BRAND
  • CONDUCTOR DIAMETER 0.17 TO 0.102 INCH
  • SPDS MODEL
Supplier's Site Datasheet

Technical Specifications

  ILSCO Corporation
Product Category Wire Terminals
Product Number SPDS-1
Product Name Bar To Flat Surface Post
Terminal Type Wire Lug
Unlock Full Specs
to access all available technical data

Similar Products

8105 Nailclip on 0.20″ dia. Ring Terminal Adapter - 8105 - E-Z-HOOK, a division of Tektest, Inc.
Specs
Terminal Type Ring Terminal
View Details
Lug Terminals TRM1 -  - Sensata Technologies
Sensata Technologies
Specs
Terminal Type Wire Lug
Material Copper
> AWG 0 6-0
View Details