ILSCO Corporation Spade Mount Terminal Lug USGL-1000R21

Description
CLEAR COATED HIGH STRENGTH 6061-T6 ALUMINUM ALLOY MATERIAL 6.19 INCH L X 2 INCH W X 1.88 INCH H SIZE ALUMINUM/COPPER CONDUCTOR MATERIAL (1) 1/0 AWG TO 1000 KCMIL CONDUCTOR SIZE (2) 1/2 INCH MOUNTING HOLE SIZE 5/16 INCH HEX SCREW TYPE 1-3/4 INCH MOUNTING HOLE SPACING CLEARTRAX[R] BRAND ROHS COMPLIANT VOLTAGE RATING 2000 V SCREW MATERIAL HIGH STRENGTH ALUMINUM TEMPERATURE RATING 90 DEG C APPROVAL UL USGL MODEL
Datasheet
Description
CLEAR COATED HIGH STRENGTH 6061-T6 ALUMINUM ALLOY MATERIAL 6.19 INCH L X 2 INCH W X 1.88 INCH H SIZE ALUMINUM/COPPER CONDUCTOR MATERIAL (1) 1/0 AWG TO 1000 KCMIL CONDUCTOR SIZE (2) 1/2 INCH MOUNTING HOLE SIZE 5/16 INCH HEX SCREW TYPE 1-3/4 INCH MOUNTING HOLE SPACING CLEARTRAX[R] BRAND ROHS COMPLIANT VOLTAGE RATING 2000 V SCREW MATERIAL HIGH STRENGTH ALUMINUM TEMPERATURE RATING 90 DEG C APPROVAL UL USGL MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Spade Mount Terminal Lug - USGL-1000R21 - ILSCO Corporation
Cincinnati, OH, USA
Spade Mount Terminal Lug
USGL-1000R21
Spade Mount Terminal Lug USGL-1000R21
CLEAR COATED HIGH STRENGTH 6061-T6 ALUMINUM ALLOY MATERIAL 6.19 INCH L X 2 INCH W X 1.88 INCH H SIZE ALUMINUM/COPPER CONDUCTOR MATERIAL (1) 1/0 AWG TO 1000 KCMIL CONDUCTOR SIZE (2) 1/2 INCH MOUNTING HOLE SIZE 5/16 INCH HEX SCREW TYPE 1-3/4 INCH MOUNTING HOLE SPACING CLEARTRAX[R] BRAND ROHS COMPLIANT VOLTAGE RATING 2000 V SCREW MATERIAL HIGH STRENGTH ALUMINUM TEMPERATURE RATING 90 DEG C APPROVAL UL USGL MODEL
  • CLEAR COATED HIGH STRENGTH 6061-T6 ALUMINUM ALLOY MATERIAL
  • 6.19 INCH L X 2 INCH W X 1.88 INCH H SIZE
  • ALUMINUM/COPPER CONDUCTOR MATERIAL
  • (1) 1/0 AWG TO 1000 KCMIL CONDUCTOR SIZE
  • (2) 1/2 INCH MOUNTING HOLE SIZE
  • 5/16 INCH HEX SCREW TYPE
  • 1-3/4 INCH MOUNTING HOLE SPACING
  • CLEARTRAX[R] BRAND
  • ROHS COMPLIANT
  • VOLTAGE RATING 2000 V
  • SCREW MATERIAL HIGH STRENGTH ALUMINUM
  • TEMPERATURE RATING 90 DEG C
  • APPROVAL UL
  • USGL MODEL
Supplier's Site Datasheet

Technical Specifications

  ILSCO Corporation
Product Category Wire Terminals
Product Number USGL-1000R21
Product Name Spade Mount Terminal Lug
Terminal Type Wire Lug
Unlock Full Specs
to access all available technical data

Similar Products

Bootlace Ferrules - 1901986 - RS Components, Ltd.
RS Components, Ltd.
Specs
Terminal Type Ferrule Terminal; Bootlace Ferrules
Features RoHS; Insulated
International 1 mm2
View Details
3 pin terminal block connector headlight socket - 3 pin terminal block connector headlight socket - Shenzhen Milvent Technology Co., Limited
Specs
Terminal Type Connector Socket
View Details
Ring Terminal, Insulated -  - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Material Copper
Features Insulated
View Details