ILSCO Corporation Grounding Connector RLT-3

Description
HIGH STRENGTH COPPER ALLOY MATERIAL 0.88 INCH 1.97 INCH COPPER CONDUCTOR MATERIAL UL 467, CSA APPROVAL DIRECT BURIAL IN EARTH, CONCRETE APPLICATION 2 TO 2/0 AWG CONDUCTOR SIZE 5/8 INCH GROUNDING ROD SIZE ROHS COMPLIANT DIE INDEX 998/1011 RLT MODEL
Datasheet
Description
HIGH STRENGTH COPPER ALLOY MATERIAL 0.88 INCH 1.97 INCH COPPER CONDUCTOR MATERIAL UL 467, CSA APPROVAL DIRECT BURIAL IN EARTH, CONCRETE APPLICATION 2 TO 2/0 AWG CONDUCTOR SIZE 5/8 INCH GROUNDING ROD SIZE ROHS COMPLIANT DIE INDEX 998/1011 RLT MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Grounding Connector - RLT-3 - ILSCO Corporation
Cincinnati, OH, USA
Grounding Connector
RLT-3
Grounding Connector RLT-3
HIGH STRENGTH COPPER ALLOY MATERIAL 0.88 INCH 1.97 INCH COPPER CONDUCTOR MATERIAL UL 467, CSA APPROVAL DIRECT BURIAL IN EARTH, CONCRETE APPLICATION 2 TO 2/0 AWG CONDUCTOR SIZE 5/8 INCH GROUNDING ROD SIZE ROHS COMPLIANT DIE INDEX 998/1011 RLT MODEL
  • HIGH STRENGTH COPPER ALLOY MATERIAL
  • 0.88 INCH
  • 1.97 INCH
  • COPPER CONDUCTOR MATERIAL
  • UL 467, CSA APPROVAL
  • DIRECT BURIAL IN EARTH, CONCRETE APPLICATION
  • 2 TO 2/0 AWG CONDUCTOR SIZE
  • 5/8 INCH GROUNDING ROD SIZE
  • ROHS COMPLIANT
  • DIE INDEX 998/1011
  • RLT MODEL
Supplier's Site Datasheet

Technical Specifications

  ILSCO Corporation
Product Category Wire Terminals
Product Number RLT-3
Product Name Grounding Connector
Terminal Type Grounding Connector
Unlock Full Specs
to access all available technical data

Similar Products

PCB & Surface Mount Screw Terminals - OP-055-M5-L1 - BlockMaster Electronics, Inc.
Specs
Terminal Type Surface Mount Screw Terminals
Material Brass/tin plated
Features RoHS
View Details
2 suppliers
Insulated Ferrules - 2207.0 - Altech Corp.
Specs
Terminal Type Ferrule Terminal
Material Copper
Features Insulated
View Details
Quick Disconnects - 1-1627087-0 - TE Connectivity
Specs
Material Tin
Features RoHS
North American 17 to 21 AWG
View Details