ILSCO Corporation Mechanical Multiple Cable Tap PCT-4-4/0

Description
6 AWG MIN. CONDUCTOR SIZE 4/0 AWG MAX. CONDUCTOR SIZE COPPER/ALUMINUM CONDUCTOR MATERIAL UL 453G/486A/B, CSA APPROVAL 600 VOLT VOLTAGE RATING 4 PORT(S) 2-SIDE ENTRY CABLE ENTRY CLEARTAP[R] BRAND ROHS COMPLIANT TYPE INSULATED HEX KEY SIZE 5/16 INCH CURRENT RATING 260 AMP TEMPERATURE RATING 90 DEG C, -45 DEG C (COLD) PCT MODEL
Datasheet
Description
6 AWG MIN. CONDUCTOR SIZE 4/0 AWG MAX. CONDUCTOR SIZE COPPER/ALUMINUM CONDUCTOR MATERIAL UL 453G/486A/B, CSA APPROVAL 600 VOLT VOLTAGE RATING 4 PORT(S) 2-SIDE ENTRY CABLE ENTRY CLEARTAP[R] BRAND ROHS COMPLIANT TYPE INSULATED HEX KEY SIZE 5/16 INCH CURRENT RATING 260 AMP TEMPERATURE RATING 90 DEG C, -45 DEG C (COLD) PCT MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Mechanical Multiple Cable Tap - PCT-4-4/0 - ILSCO Corporation
Cincinnati, OH, USA
Mechanical Multiple Cable Tap
PCT-4-4/0
Mechanical Multiple Cable Tap PCT-4-4/0
6 AWG MIN. CONDUCTOR SIZE 4/0 AWG MAX. CONDUCTOR SIZE COPPER/ALUMINUM CONDUCTOR MATERIAL UL 453G/486A/B, CSA APPROVAL 600 VOLT VOLTAGE RATING 4 PORT(S) 2-SIDE ENTRY CABLE ENTRY CLEARTAP[R] BRAND ROHS COMPLIANT TYPE INSULATED HEX KEY SIZE 5/16 INCH CURRENT RATING 260 AMP TEMPERATURE RATING 90 DEG C, -45 DEG C (COLD) PCT MODEL
  • 6 AWG MIN. CONDUCTOR SIZE
  • 4/0 AWG MAX. CONDUCTOR SIZE
  • COPPER/ALUMINUM CONDUCTOR MATERIAL
  • UL 453G/486A/B, CSA APPROVAL
  • 600 VOLT VOLTAGE RATING
  • 4 PORT(S)
  • 2-SIDE ENTRY CABLE ENTRY
  • CLEARTAP[R] BRAND
  • ROHS COMPLIANT
  • TYPE INSULATED
  • HEX KEY SIZE 5/16 INCH
  • CURRENT RATING 260 AMP
  • TEMPERATURE RATING 90 DEG C, -45 DEG C (COLD)
  • PCT MODEL
Supplier's Site Datasheet

Technical Specifications

  ILSCO Corporation
Product Category Wire Terminals
Product Number PCT-4-4/0
Product Name Mechanical Multiple Cable Tap
Terminal Type Wire Lug; Mechanical Multiple Cable Tap
Unlock Full Specs
to access all available technical data

Similar Products

Push-In Wire Connectors - WPC352 - BlockMaster Electronics, Inc.
BlockMaster Electronics, Inc.
Specs
Terminal Type Wire Connector
Material Copper; Copper/tin plated
Features RoHS
View Details
Male .205
Keystone Electronics Corp.
Specs
Terminal Type Push On Terminal
Material Brass
View Details
2 suppliers
Ferrules - 2843.0 - Altech Corp.
Altech Corp.
Specs
Terminal Type Ferrule Terminal
Material Copper
North American 16 AWG
View Details
Connector Contacts - 1-1747416-2 - TE Connectivity
Specs
Features RoHS
North American 12 to 14 AWG
International 2.08 to 3.62 mm2
View Details