ILSCO Corporation Compression Overhead Sleeve UCS-2/0-Z

Description
SOLID CENTER BARRIER TYPE 4 INCH 600 V VOLTAGE RATING HIGH STRENGTH ALUMINUM ALLOY BODY MATERIAL 13 DIE INDEX 2/0 AWG (ALUMINUM) AL/CU CONDUCTOR SIZE TEMPERATURE RATING 90 DEG C SIZE 7/16 INCH ID X 29/32 INCH OD UCS MODEL
Datasheet
Description
SOLID CENTER BARRIER TYPE 4 INCH 600 V VOLTAGE RATING HIGH STRENGTH ALUMINUM ALLOY BODY MATERIAL 13 DIE INDEX 2/0 AWG (ALUMINUM) AL/CU CONDUCTOR SIZE TEMPERATURE RATING 90 DEG C SIZE 7/16 INCH ID X 29/32 INCH OD UCS MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Compression Overhead Sleeve - UCS-2/0-Z - ILSCO Corporation
Cincinnati, OH, USA
Compression Overhead Sleeve
UCS-2/0-Z
Compression Overhead Sleeve UCS-2/0-Z
SOLID CENTER BARRIER TYPE 4 INCH 600 V VOLTAGE RATING HIGH STRENGTH ALUMINUM ALLOY BODY MATERIAL 13 DIE INDEX 2/0 AWG (ALUMINUM) AL/CU CONDUCTOR SIZE TEMPERATURE RATING 90 DEG C SIZE 7/16 INCH ID X 29/32 INCH OD UCS MODEL
  • SOLID CENTER BARRIER TYPE
  • 4 INCH
  • 600 V VOLTAGE RATING
  • HIGH STRENGTH ALUMINUM ALLOY BODY MATERIAL
  • 13 DIE INDEX
  • 2/0 AWG (ALUMINUM) AL/CU CONDUCTOR SIZE
  • TEMPERATURE RATING 90 DEG C
  • SIZE 7/16 INCH ID X 29/32 INCH OD
  • UCS MODEL
Supplier's Site Datasheet

Technical Specifications

  ILSCO Corporation
Product Category Wire Terminals
Product Number UCS-2/0-Z
Product Name Compression Overhead Sleeve
Terminal Type Compression Overhead Sleeve
Unlock Full Specs
to access all available technical data

Similar Products

Ring Terminal, Uninsulated -  - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Material Copper
View Details
0.140″ Insulated Spade Lug - 9209 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Terminal Type Wire Lug
Features Insulated
View Details