ILSCO Corporation Mechanical Multiple Cable Tap PBTS-3-1/0

Description
14 AWG MIN. CONDUCTOR SIZE 1/0 AWG MAX. CONDUCTOR SIZE ALUMINUM/COPPER CONDUCTOR MATERIAL UL 453G, UL 486A/B, CSA APPROVAL 600 V VOLTAGE RATING HIGH DIELECTRIC STRENGTH PLASTISOL INSULATED BODY MATERIAL 3 PORT(S) 1-SIDE ENTRY CABLE ENTRY NIMBUS[R] BRAND SIZE 2.29 INCH L X 1.53 INCH W X 1.63 INCH H SCREW SIZE 3/16 INCH HEX TEMPERATURE RATING 90 DEG C CONSTRUCTIONAL FEATURE CHEMICAL RESISTANT INCLUDES BLACK COVER, REMOVABLE PLUG TYPE PBTS MODEL
Datasheet
Description
14 AWG MIN. CONDUCTOR SIZE 1/0 AWG MAX. CONDUCTOR SIZE ALUMINUM/COPPER CONDUCTOR MATERIAL UL 453G, UL 486A/B, CSA APPROVAL 600 V VOLTAGE RATING HIGH DIELECTRIC STRENGTH PLASTISOL INSULATED BODY MATERIAL 3 PORT(S) 1-SIDE ENTRY CABLE ENTRY NIMBUS[R] BRAND SIZE 2.29 INCH L X 1.53 INCH W X 1.63 INCH H SCREW SIZE 3/16 INCH HEX TEMPERATURE RATING 90 DEG C CONSTRUCTIONAL FEATURE CHEMICAL RESISTANT INCLUDES BLACK COVER, REMOVABLE PLUG TYPE PBTS MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Mechanical Multiple Cable Tap - PBTS-3-1/0 - ILSCO Corporation
Cincinnati, OH, USA
Mechanical Multiple Cable Tap
PBTS-3-1/0
Mechanical Multiple Cable Tap PBTS-3-1/0
14 AWG MIN. CONDUCTOR SIZE 1/0 AWG MAX. CONDUCTOR SIZE ALUMINUM/COPPER CONDUCTOR MATERIAL UL 453G, UL 486A/B, CSA APPROVAL 600 V VOLTAGE RATING HIGH DIELECTRIC STRENGTH PLASTISOL INSULATED BODY MATERIAL 3 PORT(S) 1-SIDE ENTRY CABLE ENTRY NIMBUS[R] BRAND SIZE 2.29 INCH L X 1.53 INCH W X 1.63 INCH H SCREW SIZE 3/16 INCH HEX TEMPERATURE RATING 90 DEG C CONSTRUCTIONAL FEATURE CHEMICAL RESISTANT INCLUDES BLACK COVER, REMOVABLE PLUG TYPE PBTS MODEL
  • 14 AWG MIN. CONDUCTOR SIZE
  • 1/0 AWG MAX. CONDUCTOR SIZE
  • ALUMINUM/COPPER CONDUCTOR MATERIAL
  • UL 453G, UL 486A/B, CSA APPROVAL
  • 600 V VOLTAGE RATING
  • HIGH DIELECTRIC STRENGTH PLASTISOL INSULATED BODY MATERIAL
  • 3 PORT(S)
  • 1-SIDE ENTRY CABLE ENTRY
  • NIMBUS[R] BRAND
  • SIZE 2.29 INCH L X 1.53 INCH W X 1.63 INCH H
  • SCREW SIZE 3/16 INCH HEX
  • TEMPERATURE RATING 90 DEG C
  • CONSTRUCTIONAL FEATURE CHEMICAL RESISTANT
  • INCLUDES BLACK COVER, REMOVABLE PLUG
  • TYPE PBTS MODEL
Supplier's Site Datasheet

Technical Specifications

  ILSCO Corporation
Product Category Wire Terminals
Product Number PBTS-3-1/0
Product Name Mechanical Multiple Cable Tap
Terminal Type Wire Lug; Mechanical Multiple Cable Tap
Unlock Full Specs
to access all available technical data

Similar Products

PCB & Surface Mount Screw Terminals - OT-009-M4 - BlockMaster Electronics, Inc.
Specs
Terminal Type Surface Mount Screw Terminals
Material Brass/tin plated
Features RoHS
View Details
Splices - 030303-000 - TE Connectivity
TE Connectivity
Specs
Features Insulated
North American 10 to 12 AWG
International 4 to 6 mm2
View Details
0.3mm fpc connector - 0.3mm fpc connector - Shenzhen Milvent Technology Co., Limited
Shenzhen Milvent Technology Co., Limited
Specs
Terminal Type Connector Socket
Material Plastic
View Details