ILSCO Corporation Mechanical Multiple Cable Tap PTA26-500-4/0

Description
(2) 4/0 AWG (MAIN), (2) 14 AWG (TAP), (4) 6 AWG (TAP) MIN. CONDUCTOR SIZE (2) 500 KCMIL (MAIN), (2) 2 AWG (TAP), (4) 4/0 AWG (TAP) MAX. CONDUCTOR SIZE COPPER/ALUMINUM CONDUCTOR MATERIAL UL 453G, UL 486A/B APPROVAL 600 V VOLTAGE RATING ELECTRO-TIN PLATED HIGH STRENGTH 6061-T6 ALUMINUM ALLOY BODY MATERIAL 6 PORT(S) IN-LINE CABLE ENTRY ROHS COMPLIANT SIZE 3-1/2 INCH W X 1-1/4 INCH D X 3-15/16 INCH H SCREW SIZE 3/8 INCH HEX (MAIN), 5/16 INCH SLOT (TAP) NUMBER OF PORTS (MAIN) 2 TEMPERATURE RATING 90 DEG C PTA MODEL
Datasheet
Description
(2) 4/0 AWG (MAIN), (2) 14 AWG (TAP), (4) 6 AWG (TAP) MIN. CONDUCTOR SIZE (2) 500 KCMIL (MAIN), (2) 2 AWG (TAP), (4) 4/0 AWG (TAP) MAX. CONDUCTOR SIZE COPPER/ALUMINUM CONDUCTOR MATERIAL UL 453G, UL 486A/B APPROVAL 600 V VOLTAGE RATING ELECTRO-TIN PLATED HIGH STRENGTH 6061-T6 ALUMINUM ALLOY BODY MATERIAL 6 PORT(S) IN-LINE CABLE ENTRY ROHS COMPLIANT SIZE 3-1/2 INCH W X 1-1/4 INCH D X 3-15/16 INCH H SCREW SIZE 3/8 INCH HEX (MAIN), 5/16 INCH SLOT (TAP) NUMBER OF PORTS (MAIN) 2 TEMPERATURE RATING 90 DEG C PTA MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Mechanical Multiple Cable Tap - PTA26-500-4/0 - ILSCO Corporation
Cincinnati, OH, USA
Mechanical Multiple Cable Tap
PTA26-500-4/0
Mechanical Multiple Cable Tap PTA26-500-4/0
(2) 4/0 AWG (MAIN), (2) 14 AWG (TAP), (4) 6 AWG (TAP) MIN. CONDUCTOR SIZE (2) 500 KCMIL (MAIN), (2) 2 AWG (TAP), (4) 4/0 AWG (TAP) MAX. CONDUCTOR SIZE COPPER/ALUMINUM CONDUCTOR MATERIAL UL 453G, UL 486A/B APPROVAL 600 V VOLTAGE RATING ELECTRO-TIN PLATED HIGH STRENGTH 6061-T6 ALUMINUM ALLOY BODY MATERIAL 6 PORT(S) IN-LINE CABLE ENTRY ROHS COMPLIANT SIZE 3-1/2 INCH W X 1-1/4 INCH D X 3-15/16 INCH H SCREW SIZE 3/8 INCH HEX (MAIN), 5/16 INCH SLOT (TAP) NUMBER OF PORTS (MAIN) 2 TEMPERATURE RATING 90 DEG C PTA MODEL
  • (2) 4/0 AWG (MAIN), (2) 14 AWG (TAP), (4) 6 AWG (TAP) MIN. CONDUCTOR SIZE
  • (2) 500 KCMIL (MAIN), (2) 2 AWG (TAP), (4) 4/0 AWG (TAP) MAX. CONDUCTOR SIZE
  • COPPER/ALUMINUM CONDUCTOR MATERIAL
  • UL 453G, UL 486A/B APPROVAL
  • 600 V VOLTAGE RATING
  • ELECTRO-TIN PLATED HIGH STRENGTH 6061-T6 ALUMINUM ALLOY BODY MATERIAL
  • 6 PORT(S)
  • IN-LINE CABLE ENTRY
  • ROHS COMPLIANT
  • SIZE 3-1/2 INCH W X 1-1/4 INCH D X 3-15/16 INCH H
  • SCREW SIZE 3/8 INCH HEX (MAIN), 5/16 INCH SLOT (TAP)
  • NUMBER OF PORTS (MAIN) 2
  • TEMPERATURE RATING 90 DEG C
  • PTA MODEL
Supplier's Site Datasheet

Technical Specifications

  ILSCO Corporation
Product Category Wire Terminals
Product Number PTA26-500-4/0
Product Name Mechanical Multiple Cable Tap
Terminal Type Wire Lug; Mechanical Multiple Cable Tap
Unlock Full Specs
to access all available technical data

Similar Products

PCB & Surface Mount Screw Terminals - OP-930-P35 - BlockMaster Electronics, Inc.
Specs
Terminal Type Surface Mount Screw Terminals
Material Brass/tin plated
Features RoHS
View Details
Connector Contacts - 102548-3 - TE Connectivity
Specs
Features RoHS
North American 22 to 26 AWG
International 0.1200 to 0.4000 mm2
View Details
2 suppliers
0.3mm fpc connector - 0.3mm fpc connector - Shenzhen Milvent Technology Co., Limited
Shenzhen Milvent Technology Co., Limited
Specs
Terminal Type Connector Socket
Material Plastic
View Details