ILSCO Corporation Mechanical Cable Splice SPA-250

Description
2-5/16 INCH LENGTH X 7/8 INCH WIDTH X 1 INCH HEIGHT SIZE 6 AWG MIN. CONDUCTOR SIZE 250 KCMIL MAX. CONDUCTOR SIZE COPPER/ALUMINUM CONDUCTOR MATERIAL UL, CSA APPROVAL 600 VOLT VOLTAGE RATING ELECTRO TIN PLATED 6061-T6 ALUMINUM ALLOY BODY MATERIAL NON-INSULATED INSULATION TYPE 5/8 INCH DIAMETER SCREW SIZE 2 SCREW(S) 5/16 INCH HEX SIZE ROHS COMPLIANT TEMPERATURE RATING 90 DEG C SPA MODEL
Datasheet
Description
2-5/16 INCH LENGTH X 7/8 INCH WIDTH X 1 INCH HEIGHT SIZE 6 AWG MIN. CONDUCTOR SIZE 250 KCMIL MAX. CONDUCTOR SIZE COPPER/ALUMINUM CONDUCTOR MATERIAL UL, CSA APPROVAL 600 VOLT VOLTAGE RATING ELECTRO TIN PLATED 6061-T6 ALUMINUM ALLOY BODY MATERIAL NON-INSULATED INSULATION TYPE 5/8 INCH DIAMETER SCREW SIZE 2 SCREW(S) 5/16 INCH HEX SIZE ROHS COMPLIANT TEMPERATURE RATING 90 DEG C SPA MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Mechanical Cable Splice - SPA-250 - ILSCO Corporation
Cincinnati, OH, USA
Mechanical Cable Splice
SPA-250
Mechanical Cable Splice SPA-250
2-5/16 INCH LENGTH X 7/8 INCH WIDTH X 1 INCH HEIGHT SIZE 6 AWG MIN. CONDUCTOR SIZE 250 KCMIL MAX. CONDUCTOR SIZE COPPER/ALUMINUM CONDUCTOR MATERIAL UL, CSA APPROVAL 600 VOLT VOLTAGE RATING ELECTRO TIN PLATED 6061-T6 ALUMINUM ALLOY BODY MATERIAL NON-INSULATED INSULATION TYPE 5/8 INCH DIAMETER SCREW SIZE 2 SCREW(S) 5/16 INCH HEX SIZE ROHS COMPLIANT TEMPERATURE RATING 90 DEG C SPA MODEL
  • 2-5/16 INCH LENGTH X 7/8 INCH WIDTH X 1 INCH HEIGHT SIZE
  • 6 AWG MIN. CONDUCTOR SIZE
  • 250 KCMIL MAX. CONDUCTOR SIZE
  • COPPER/ALUMINUM CONDUCTOR MATERIAL
  • UL, CSA APPROVAL
  • 600 VOLT VOLTAGE RATING
  • ELECTRO TIN PLATED 6061-T6 ALUMINUM ALLOY BODY MATERIAL
  • NON-INSULATED INSULATION TYPE
  • 5/8 INCH DIAMETER SCREW SIZE
  • 2 SCREW(S)
  • 5/16 INCH HEX SIZE
  • ROHS COMPLIANT
  • TEMPERATURE RATING 90 DEG C
  • SPA MODEL
Supplier's Site Datasheet

Technical Specifications

  ILSCO Corporation
Product Category Wire Terminals
Product Number SPA-250
Product Name Mechanical Cable Splice
Terminal Type Wire Connector
Unlock Full Specs
to access all available technical data

Similar Products

Lug Terminals TRM6 -  - Sensata Technologies
Sensata Technologies
Specs
Terminal Type Wire Lug
Material Copper
> AWG 0 14-6
View Details