ILSCO Corporation Mechanical Multiple Cable Tap PBTS-10-1/0

Description
14 AWG MIN. CONDUCTOR SIZE 1/0 AWG MAX. CONDUCTOR SIZE COPPER/ALUMINUM CONDUCTOR MATERIAL UL 453G, UL 486A/B, CSA APPROVAL 600 V VOLTAGE RATING HIGH DIELECTRIC STRENGTH PLASTISOL INSULATED BODY MATERIAL 10 PORT(S) 1 SIDE ENTRY CABLE ENTRY NIMBUS[R] BRAND ROHS COMPLIANT SIZE 6.67 INCH L X 1.53 INCH W X 1.63 INCH H SCREW SIZE 3/16 INCH HEX CURRENT RATING 170 AMPERE TEMPERATURE RATING 90 DEG C, -45 DEG C (COLD) PBTS MODEL
Datasheet
Description
14 AWG MIN. CONDUCTOR SIZE 1/0 AWG MAX. CONDUCTOR SIZE COPPER/ALUMINUM CONDUCTOR MATERIAL UL 453G, UL 486A/B, CSA APPROVAL 600 V VOLTAGE RATING HIGH DIELECTRIC STRENGTH PLASTISOL INSULATED BODY MATERIAL 10 PORT(S) 1 SIDE ENTRY CABLE ENTRY NIMBUS[R] BRAND ROHS COMPLIANT SIZE 6.67 INCH L X 1.53 INCH W X 1.63 INCH H SCREW SIZE 3/16 INCH HEX CURRENT RATING 170 AMPERE TEMPERATURE RATING 90 DEG C, -45 DEG C (COLD) PBTS MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Mechanical Multiple Cable Tap - PBTS-10-1/0 - ILSCO Corporation
Cincinnati, OH, USA
Mechanical Multiple Cable Tap
PBTS-10-1/0
Mechanical Multiple Cable Tap PBTS-10-1/0
14 AWG MIN. CONDUCTOR SIZE 1/0 AWG MAX. CONDUCTOR SIZE COPPER/ALUMINUM CONDUCTOR MATERIAL UL 453G, UL 486A/B, CSA APPROVAL 600 V VOLTAGE RATING HIGH DIELECTRIC STRENGTH PLASTISOL INSULATED BODY MATERIAL 10 PORT(S) 1 SIDE ENTRY CABLE ENTRY NIMBUS[R] BRAND ROHS COMPLIANT SIZE 6.67 INCH L X 1.53 INCH W X 1.63 INCH H SCREW SIZE 3/16 INCH HEX CURRENT RATING 170 AMPERE TEMPERATURE RATING 90 DEG C, -45 DEG C (COLD) PBTS MODEL
  • 14 AWG MIN. CONDUCTOR SIZE
  • 1/0 AWG MAX. CONDUCTOR SIZE
  • COPPER/ALUMINUM CONDUCTOR MATERIAL
  • UL 453G, UL 486A/B, CSA APPROVAL
  • 600 V VOLTAGE RATING
  • HIGH DIELECTRIC STRENGTH PLASTISOL INSULATED BODY MATERIAL
  • 10 PORT(S)
  • 1 SIDE ENTRY CABLE ENTRY
  • NIMBUS[R] BRAND
  • ROHS COMPLIANT
  • SIZE 6.67 INCH L X 1.53 INCH W X 1.63 INCH H
  • SCREW SIZE 3/16 INCH HEX
  • CURRENT RATING 170 AMPERE
  • TEMPERATURE RATING 90 DEG C, -45 DEG C (COLD)
  • PBTS MODEL
Supplier's Site Datasheet

Technical Specifications

  ILSCO Corporation
Product Category Wire Terminals
Product Number PBTS-10-1/0
Product Name Mechanical Multiple Cable Tap
Terminal Type Wire Lug; Mechanical Multiple Cable Tap
Unlock Full Specs
to access all available technical data

Similar Products

PCB & Surface Mount Screw Terminals - OP-055-M5-L2 - BlockMaster Electronics, Inc.
Specs
Terminal Type Surface Mount Screw Terminals
Material Brass/tin plated
Features RoHS
View Details
2 suppliers
Male .250 / .110 Quick Fit Terminal - 1282 - Keystone Electronics Corp.
Specs
Material Brass
View Details
4 suppliers
Connector Contacts - 1-104505-3 - TE Connectivity
Specs
Features RoHS
North American 22 to 26 AWG
International 0.1200 to 0.4000 mm2
View Details