ILSCO Corporation Mechanical Multiple Cable Tap PBTS-2-1/0

Description
14 AWG MIN. CONDUCTOR SIZE 1/0 AWG MAX. CONDUCTOR SIZE ALUMINUM/COPPER CONDUCTOR MATERIAL UL 453G, UL 486A/B, CSA APPROVAL 600 V VOLTAGE RATING HIGH DIELECTRIC STRENGTH PLASTISOL INSULATED BODY MATERIAL 2 PORT(S) 1-SIDE ENTRY CABLE ENTRY NIMBUS[R] BRAND SIZE 1.67 INCH L X 1.53 INCH W X 1.63 INCH H SCREW SIZE 3/16 INCH HEX TEMPERATURE RATING 90 DEG C CONSTRUCTIONAL FEATURE CHEMICAL RESISTANT INCLUDES BLACK COVER, REMOVABLE PLUG TYPE PBTS MODEL
Datasheet
Description
14 AWG MIN. CONDUCTOR SIZE 1/0 AWG MAX. CONDUCTOR SIZE ALUMINUM/COPPER CONDUCTOR MATERIAL UL 453G, UL 486A/B, CSA APPROVAL 600 V VOLTAGE RATING HIGH DIELECTRIC STRENGTH PLASTISOL INSULATED BODY MATERIAL 2 PORT(S) 1-SIDE ENTRY CABLE ENTRY NIMBUS[R] BRAND SIZE 1.67 INCH L X 1.53 INCH W X 1.63 INCH H SCREW SIZE 3/16 INCH HEX TEMPERATURE RATING 90 DEG C CONSTRUCTIONAL FEATURE CHEMICAL RESISTANT INCLUDES BLACK COVER, REMOVABLE PLUG TYPE PBTS MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Mechanical Multiple Cable Tap - PBTS-2-1/0 - ILSCO Corporation
Cincinnati, OH, USA
Mechanical Multiple Cable Tap
PBTS-2-1/0
Mechanical Multiple Cable Tap PBTS-2-1/0
14 AWG MIN. CONDUCTOR SIZE 1/0 AWG MAX. CONDUCTOR SIZE ALUMINUM/COPPER CONDUCTOR MATERIAL UL 453G, UL 486A/B, CSA APPROVAL 600 V VOLTAGE RATING HIGH DIELECTRIC STRENGTH PLASTISOL INSULATED BODY MATERIAL 2 PORT(S) 1-SIDE ENTRY CABLE ENTRY NIMBUS[R] BRAND SIZE 1.67 INCH L X 1.53 INCH W X 1.63 INCH H SCREW SIZE 3/16 INCH HEX TEMPERATURE RATING 90 DEG C CONSTRUCTIONAL FEATURE CHEMICAL RESISTANT INCLUDES BLACK COVER, REMOVABLE PLUG TYPE PBTS MODEL
  • 14 AWG MIN. CONDUCTOR SIZE
  • 1/0 AWG MAX. CONDUCTOR SIZE
  • ALUMINUM/COPPER CONDUCTOR MATERIAL
  • UL 453G, UL 486A/B, CSA APPROVAL
  • 600 V VOLTAGE RATING
  • HIGH DIELECTRIC STRENGTH PLASTISOL INSULATED BODY MATERIAL
  • 2 PORT(S)
  • 1-SIDE ENTRY CABLE ENTRY
  • NIMBUS[R] BRAND
  • SIZE 1.67 INCH L X 1.53 INCH W X 1.63 INCH H
  • SCREW SIZE 3/16 INCH HEX
  • TEMPERATURE RATING 90 DEG C
  • CONSTRUCTIONAL FEATURE CHEMICAL RESISTANT
  • INCLUDES BLACK COVER, REMOVABLE PLUG
  • TYPE PBTS MODEL
Supplier's Site Datasheet

Technical Specifications

  ILSCO Corporation
Product Category Wire Terminals
Product Number PBTS-2-1/0
Product Name Mechanical Multiple Cable Tap
Terminal Type Wire Lug; Mechanical Multiple Cable Tap
Unlock Full Specs
to access all available technical data

Similar Products

Ferrules - 2869.0/100 - Altech Corp.
Specs
Terminal Type Ferrule Terminal
Material Copper
North American 18 AWG
View Details
Connector Contacts - 104481-3 - TE Connectivity
Specs
North American 28 to 32 AWG
International 0.0300 to 0.0900 mm2
View Details
Bootlace Ferrules - 1787320 - RS Components, Ltd.
RS Components, Ltd.
Specs
Terminal Type Ferrule Terminal; Bootlace Ferrules
Features RoHS; Insulated
International 4 mm2
View Details