ILSCO Corporation Mechanical Single Cable Tap PG810-S-Z

Description
CLEAR PLATED HIGH STRENGTH 6061-T6 ALUMINUM ALLOY MATERIAL 8 AWG SOLID MIN. RUN CONDUCTOR SIZE 1/0 AWG MAX. RUN CONDUCTOR SIZE 8 AWG SOLID MIN. TAP CONDUCTOR SIZE 1/0 AWG MAX. TAP CONDUCTOR SIZE PARALLEL GROOVE INSTALLATION ALUMINUM/COPPER CONDUCTOR MATERIAL 600 V VOLTAGE RATING SIZE 1-1/8 INCH L X 1-3/16 INCH W X 1-5/8 INCH H BOLT SIZE/TYPE 3/8 INCH STEEL PG MODEL
Datasheet
Description
CLEAR PLATED HIGH STRENGTH 6061-T6 ALUMINUM ALLOY MATERIAL 8 AWG SOLID MIN. RUN CONDUCTOR SIZE 1/0 AWG MAX. RUN CONDUCTOR SIZE 8 AWG SOLID MIN. TAP CONDUCTOR SIZE 1/0 AWG MAX. TAP CONDUCTOR SIZE PARALLEL GROOVE INSTALLATION ALUMINUM/COPPER CONDUCTOR MATERIAL 600 V VOLTAGE RATING SIZE 1-1/8 INCH L X 1-3/16 INCH W X 1-5/8 INCH H BOLT SIZE/TYPE 3/8 INCH STEEL PG MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Mechanical Single Cable Tap - PG810-S-Z - ILSCO Corporation
Cincinnati, OH, USA
Mechanical Single Cable Tap
PG810-S-Z
Mechanical Single Cable Tap PG810-S-Z
CLEAR PLATED HIGH STRENGTH 6061-T6 ALUMINUM ALLOY MATERIAL 8 AWG SOLID MIN. RUN CONDUCTOR SIZE 1/0 AWG MAX. RUN CONDUCTOR SIZE 8 AWG SOLID MIN. TAP CONDUCTOR SIZE 1/0 AWG MAX. TAP CONDUCTOR SIZE PARALLEL GROOVE INSTALLATION ALUMINUM/COPPER CONDUCTOR MATERIAL 600 V VOLTAGE RATING SIZE 1-1/8 INCH L X 1-3/16 INCH W X 1-5/8 INCH H BOLT SIZE/TYPE 3/8 INCH STEEL PG MODEL
  • CLEAR PLATED HIGH STRENGTH 6061-T6 ALUMINUM ALLOY MATERIAL
  • 8 AWG SOLID MIN. RUN CONDUCTOR SIZE
  • 1/0 AWG MAX. RUN CONDUCTOR SIZE
  • 8 AWG SOLID MIN. TAP CONDUCTOR SIZE
  • 1/0 AWG MAX. TAP CONDUCTOR SIZE
  • PARALLEL GROOVE INSTALLATION
  • ALUMINUM/COPPER CONDUCTOR MATERIAL
  • 600 V VOLTAGE RATING
  • SIZE 1-1/8 INCH L X 1-3/16 INCH W X 1-5/8 INCH H
  • BOLT SIZE/TYPE 3/8 INCH STEEL
  • PG MODEL
Supplier's Site Datasheet

Technical Specifications

  ILSCO Corporation
Product Category Wire Terminals
Product Number PG810-S-Z
Product Name Mechanical Single Cable Tap
Terminal Type Wire Lug; Mechanical Single Cable Tap
Unlock Full Specs
to access all available technical data

Similar Products

Electrical Terminal & Sheath - VFDT -  - VICFUSE
Specs
Terminal Type Wire Lug
View Details
PCB & Surface Mount Screw Terminals - OT-200-M6-L22 - BlockMaster Electronics, Inc.
Specs
Terminal Type Surface Mount Screw Terminals
Material Brass/tin plated
Features RoHS
View Details
2 suppliers
Connector Contacts - 1-163085-1 - TE Connectivity
Specs
Features RoHS
North American 20 to 24 AWG
International 0.2000 to 0.5000 mm2
View Details
0.3mm fpc connector - 0.3mm fpc connector - Shenzhen Milvent Technology Co., Limited
Shenzhen Milvent Technology Co., Limited
Specs
Terminal Type Connector Socket
Material Plastic
View Details