ILSCO Corporation Bar To Flat Surface Post SPSS-1

Description
BRONZE MATERIAL CABLE TO STEEL STRUCTURE/BUS BAR/FENCE POST USED ON 1/2 INCH STUD LENGTH UL 8M24, UL 486A/B, UL 467, CSA APPROVAL 50 STANDARD PACKAGE 1 CONDUCTOR(S) 10 TO 6 AWG SOLID, 10 TO 7 AWG STRANDED CONDUCTOR SIZE 1/4 INCH-20 TPI STUD DIAMETER 15/32 INCH BODY HEX SIZE 21/32 INCH NUT HEX SIZE ROHS COMPATIBLE CONDUCTOR DIAMETER 0.102 TO 0.17 INCH SPS MODEL
Datasheet
Description
BRONZE MATERIAL CABLE TO STEEL STRUCTURE/BUS BAR/FENCE POST USED ON 1/2 INCH STUD LENGTH UL 8M24, UL 486A/B, UL 467, CSA APPROVAL 50 STANDARD PACKAGE 1 CONDUCTOR(S) 10 TO 6 AWG SOLID, 10 TO 7 AWG STRANDED CONDUCTOR SIZE 1/4 INCH-20 TPI STUD DIAMETER 15/32 INCH BODY HEX SIZE 21/32 INCH NUT HEX SIZE ROHS COMPATIBLE CONDUCTOR DIAMETER 0.102 TO 0.17 INCH SPS MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Bar To Flat Surface Post - SPSS-1 - ILSCO Corporation
Cincinnati, OH, USA
Bar To Flat Surface Post
SPSS-1
Bar To Flat Surface Post SPSS-1
BRONZE MATERIAL CABLE TO STEEL STRUCTURE/BUS BAR/FENCE POST USED ON 1/2 INCH STUD LENGTH UL 8M24, UL 486A/B, UL 467, CSA APPROVAL 50 STANDARD PACKAGE 1 CONDUCTOR(S) 10 TO 6 AWG SOLID, 10 TO 7 AWG STRANDED CONDUCTOR SIZE 1/4 INCH-20 TPI STUD DIAMETER 15/32 INCH BODY HEX SIZE 21/32 INCH NUT HEX SIZE ROHS COMPATIBLE CONDUCTOR DIAMETER 0.102 TO 0.17 INCH SPS MODEL
  • BRONZE MATERIAL
  • CABLE TO STEEL STRUCTURE/BUS BAR/FENCE POST USED ON
  • 1/2 INCH STUD LENGTH
  • UL 8M24, UL 486A/B, UL 467, CSA APPROVAL
  • 50 STANDARD PACKAGE
  • 1 CONDUCTOR(S)
  • 10 TO 6 AWG SOLID, 10 TO 7 AWG STRANDED CONDUCTOR SIZE
  • 1/4 INCH-20 TPI STUD DIAMETER
  • 15/32 INCH BODY HEX SIZE
  • 21/32 INCH NUT HEX SIZE
  • ROHS COMPATIBLE
  • CONDUCTOR DIAMETER 0.102 TO 0.17 INCH
  • SPS MODEL
Supplier's Site Datasheet

Technical Specifications

  ILSCO Corporation
Product Category Wire Terminals
Product Number SPSS-1
Product Name Bar To Flat Surface Post
Terminal Type Wire Lug
Unlock Full Specs
to access all available technical data

Similar Products

Un-Insulated Ferrules - 2391.0/100 - Altech Corp.
Specs
Terminal Type Ferrule Terminal
Material Copper
North American 6 AWG
View Details
Crimp Wire Pins, Tabs & Ferrules - 1-1377174-5 - TE Connectivity
Specs
Terminal Type Connector Pin; Wire Pin Terminal
Material Tin
Features RoHS; Insulated
View Details
Terminal Ring on Banana Plug, Adapter - 8702 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Terminal Type Ring Terminal; Banana
View Details
Crocodile Clips - 1902556 - RS Components, Ltd.
RS Components, Ltd.
Specs
Terminal Type Crocodile Clips
Material Bronze
Features RoHS; Insulated
View Details