ILSCO Corporation Spade Mount Terminal Lug PET-8-350-Z

Description
HIGH STRENGTH 6061-T6 ALUMINUM ALLOY MATERIAL 10-1/2 INCH L X 1 INCH W X 1-3/8 INCH H SIZE ALUMINUM/COPPER CONDUCTOR MATERIAL (8) 12 AWG TO 350 KCMIL CONDUCTOR SIZE 9/16 INCH MOUNTING HOLE SIZE 5/16 INCH HEX SCREW TYPE 1-3/4 INCH MOUNTING HOLE SPACING ROHS COMPLIANT VOLTAGE RATING 600 V SCREW MATERIAL HIGH STRENGTH ALUMINUM TORQUE RATING 350 LB-INCH PET MODEL
Datasheet
Description
HIGH STRENGTH 6061-T6 ALUMINUM ALLOY MATERIAL 10-1/2 INCH L X 1 INCH W X 1-3/8 INCH H SIZE ALUMINUM/COPPER CONDUCTOR MATERIAL (8) 12 AWG TO 350 KCMIL CONDUCTOR SIZE 9/16 INCH MOUNTING HOLE SIZE 5/16 INCH HEX SCREW TYPE 1-3/4 INCH MOUNTING HOLE SPACING ROHS COMPLIANT VOLTAGE RATING 600 V SCREW MATERIAL HIGH STRENGTH ALUMINUM TORQUE RATING 350 LB-INCH PET MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Spade Mount Terminal Lug - PET-8-350-Z - ILSCO Corporation
Cincinnati, OH, USA
Spade Mount Terminal Lug
PET-8-350-Z
Spade Mount Terminal Lug PET-8-350-Z
HIGH STRENGTH 6061-T6 ALUMINUM ALLOY MATERIAL 10-1/2 INCH L X 1 INCH W X 1-3/8 INCH H SIZE ALUMINUM/COPPER CONDUCTOR MATERIAL (8) 12 AWG TO 350 KCMIL CONDUCTOR SIZE 9/16 INCH MOUNTING HOLE SIZE 5/16 INCH HEX SCREW TYPE 1-3/4 INCH MOUNTING HOLE SPACING ROHS COMPLIANT VOLTAGE RATING 600 V SCREW MATERIAL HIGH STRENGTH ALUMINUM TORQUE RATING 350 LB-INCH PET MODEL
  • HIGH STRENGTH 6061-T6 ALUMINUM ALLOY MATERIAL
  • 10-1/2 INCH L X 1 INCH W X 1-3/8 INCH H SIZE
  • ALUMINUM/COPPER CONDUCTOR MATERIAL
  • (8) 12 AWG TO 350 KCMIL CONDUCTOR SIZE
  • 9/16 INCH MOUNTING HOLE SIZE
  • 5/16 INCH HEX SCREW TYPE
  • 1-3/4 INCH MOUNTING HOLE SPACING
  • ROHS COMPLIANT
  • VOLTAGE RATING 600 V
  • SCREW MATERIAL HIGH STRENGTH ALUMINUM
  • TORQUE RATING 350 LB-INCH
  • PET MODEL
Supplier's Site Datasheet

Technical Specifications

  ILSCO Corporation
Product Category Wire Terminals
Product Number PET-8-350-Z
Product Name Spade Mount Terminal Lug
Terminal Type Wire Lug
Unlock Full Specs
to access all available technical data

Similar Products

Ring Terminals - 109452-5 - TE Connectivity
Specs
Material Unplated
Features RoHS
North American 14 to 18 AWG
View Details
2 suppliers
Dual Wire Ferrules - 2778.0/100 - Altech Corp.
Specs
Terminal Type Ferrule Terminal
Material Copper
North American 14 AWG
View Details
Lug Terminals TRM1 -  - Sensata Technologies
Sensata Technologies
Specs
Terminal Type Wire Lug
Material Copper
> AWG 0 6-0
View Details
Male Quick Disconnect Terminals, Uninsulated -  - BRIM Electronics, Inc.
Specs
Terminal Type Quick Disconnect
Material Copper
View Details