ILSCO Corporation Mechanical Cable Lug SLU-125-B2

Description
V BOTTOM COLLAR TYPE ELECTROLYTIC COPPER MATERIAL 1 31/32 INCH OVERALL LENGTH 6 AWG MIN. CONDUCTOR SIZE 1/0 AWG MAX. CONDUCTOR SIZE COPPER CONDUCTOR MATERIAL UL 453-G, UL 486A, UL 486B, CSA APPROVAL 1 CONDUCTOR(S) 1/4 INCH STUD SIZE 13/16 INCH L X 5/8 INCH W X 1/8 INCH THK PAD SIZE 1 PAD HOLE(S) OFFSET PAD TYPE SLOT SCREW TYPE ILSCO[R] BRAND PACKAGING QUANTITY 2 PER BAG VOLTAGE RATING 2000 V SLU MODEL
Datasheet
Description
V BOTTOM COLLAR TYPE ELECTROLYTIC COPPER MATERIAL 1 31/32 INCH OVERALL LENGTH 6 AWG MIN. CONDUCTOR SIZE 1/0 AWG MAX. CONDUCTOR SIZE COPPER CONDUCTOR MATERIAL UL 453-G, UL 486A, UL 486B, CSA APPROVAL 1 CONDUCTOR(S) 1/4 INCH STUD SIZE 13/16 INCH L X 5/8 INCH W X 1/8 INCH THK PAD SIZE 1 PAD HOLE(S) OFFSET PAD TYPE SLOT SCREW TYPE ILSCO[R] BRAND PACKAGING QUANTITY 2 PER BAG VOLTAGE RATING 2000 V SLU MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Mechanical Cable Lug - SLU-125-B2 - ILSCO Corporation
Cincinnati, OH, USA
Mechanical Cable Lug
SLU-125-B2
Mechanical Cable Lug SLU-125-B2
V BOTTOM COLLAR TYPE ELECTROLYTIC COPPER MATERIAL 1 31/32 INCH OVERALL LENGTH 6 AWG MIN. CONDUCTOR SIZE 1/0 AWG MAX. CONDUCTOR SIZE COPPER CONDUCTOR MATERIAL UL 453-G, UL 486A, UL 486B, CSA APPROVAL 1 CONDUCTOR(S) 1/4 INCH STUD SIZE 13/16 INCH L X 5/8 INCH W X 1/8 INCH THK PAD SIZE 1 PAD HOLE(S) OFFSET PAD TYPE SLOT SCREW TYPE ILSCO[R] BRAND PACKAGING QUANTITY 2 PER BAG VOLTAGE RATING 2000 V SLU MODEL
  • V BOTTOM COLLAR TYPE
  • ELECTROLYTIC COPPER MATERIAL
  • 1 31/32 INCH OVERALL LENGTH
  • 6 AWG MIN. CONDUCTOR SIZE
  • 1/0 AWG MAX. CONDUCTOR SIZE
  • COPPER CONDUCTOR MATERIAL
  • UL 453-G, UL 486A, UL 486B, CSA APPROVAL
  • 1 CONDUCTOR(S)
  • 1/4 INCH STUD SIZE
  • 13/16 INCH L X 5/8 INCH W X 1/8 INCH THK PAD SIZE
  • 1 PAD HOLE(S)
  • OFFSET PAD TYPE
  • SLOT SCREW TYPE
  • ILSCO[R] BRAND
  • PACKAGING QUANTITY 2 PER BAG
  • VOLTAGE RATING 2000 V
  • SLU MODEL
Supplier's Site Datasheet

Technical Specifications

  ILSCO Corporation
Product Category Wire Terminals
Product Number SLU-125-B2
Product Name Mechanical Cable Lug
Terminal Type Wire Lug
Unlock Full Specs
to access all available technical data

Similar Products

PCB & Surface Mount Screw Terminals - OP-055-M5-L2 - BlockMaster Electronics, Inc.
Specs
Terminal Type Surface Mount Screw Terminals
Material Brass/tin plated
Features RoHS
View Details
2 suppliers
Crimp Pin, Pidg Wire, Blue, 16-14Awg; Product Range Amp Te Connectivity - 93K1516 - Newark, An Avnet Company
Specs
Terminal Type Blade Crimp
Features RoHS; Insulated
View Details
terminal block phoenix connector - terminal block phoenix connector - Shenzhen Milvent Technology Co., Limited
Specs
Terminal Type Connector Socket
Material Plastic
View Details