ILSCO Corporation Bar To Flat Surface Post SPSS-0

Description
BRONZE MATERIAL CABLE TO STEEL STRUCTURE/BUS BAR/FENCE POST USED ON 1/2 INCH STUD LENGTH UL 8M24, UL 486A/B, UL 467, CSA APPROVAL 50 STANDARD PACKAGE 1 CONDUCTOR(S) 12 TO 8 AWG SOLID/STRANDED CONDUCTOR SIZE 1/4 INCH-20 TPI STUD DIAMETER 15/32 INCH BODY HEX SIZE 1/2 INCH NUT HEX SIZE ROHS COMPATIBLE CONDUCTOR DIAMETER 0.08 TO 0.146 INCH SPS MODEL
Datasheet
Description
BRONZE MATERIAL CABLE TO STEEL STRUCTURE/BUS BAR/FENCE POST USED ON 1/2 INCH STUD LENGTH UL 8M24, UL 486A/B, UL 467, CSA APPROVAL 50 STANDARD PACKAGE 1 CONDUCTOR(S) 12 TO 8 AWG SOLID/STRANDED CONDUCTOR SIZE 1/4 INCH-20 TPI STUD DIAMETER 15/32 INCH BODY HEX SIZE 1/2 INCH NUT HEX SIZE ROHS COMPATIBLE CONDUCTOR DIAMETER 0.08 TO 0.146 INCH SPS MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Bar To Flat Surface Post - SPSS-0 - ILSCO Corporation
Cincinnati, OH, USA
Bar To Flat Surface Post
SPSS-0
Bar To Flat Surface Post SPSS-0
BRONZE MATERIAL CABLE TO STEEL STRUCTURE/BUS BAR/FENCE POST USED ON 1/2 INCH STUD LENGTH UL 8M24, UL 486A/B, UL 467, CSA APPROVAL 50 STANDARD PACKAGE 1 CONDUCTOR(S) 12 TO 8 AWG SOLID/STRANDED CONDUCTOR SIZE 1/4 INCH-20 TPI STUD DIAMETER 15/32 INCH BODY HEX SIZE 1/2 INCH NUT HEX SIZE ROHS COMPATIBLE CONDUCTOR DIAMETER 0.08 TO 0.146 INCH SPS MODEL
  • BRONZE MATERIAL
  • CABLE TO STEEL STRUCTURE/BUS BAR/FENCE POST USED ON
  • 1/2 INCH STUD LENGTH
  • UL 8M24, UL 486A/B, UL 467, CSA APPROVAL
  • 50 STANDARD PACKAGE
  • 1 CONDUCTOR(S)
  • 12 TO 8 AWG SOLID/STRANDED CONDUCTOR SIZE
  • 1/4 INCH-20 TPI STUD DIAMETER
  • 15/32 INCH BODY HEX SIZE
  • 1/2 INCH NUT HEX SIZE
  • ROHS COMPATIBLE
  • CONDUCTOR DIAMETER 0.08 TO 0.146 INCH
  • SPS MODEL
Supplier's Site Datasheet

Technical Specifications

  ILSCO Corporation
Product Category Wire Terminals
Product Number SPSS-0
Product Name Bar To Flat Surface Post
Terminal Type Wire Lug
Unlock Full Specs
to access all available technical data

Similar Products

Ring Terminals & Spade Terminals - 1-1627187-2 - TE Connectivity
Specs
Material Unplated
Features RoHS
North American 15 to 20 AWG
View Details
Male .250
Specs
Terminal Type Push On Terminal
Material Brass
View Details
5 suppliers