6 AWG SOLID MIN. RUN CONDUCTOR SIZE
4 AWG STRANDED MAX. RUN CONDUCTOR SIZE
6 AWG SOLID/STRANDED MIN. TAP CONDUCTOR SIZE
6 AWG SOLID/STRANDED MAX. TAP CONDUCTOR SIZE
C SHAPE
COPPER CONDUCTOR MATERIAL
UL 453G, UL 486A/B APPROVAL
600 V VOLTAGE RATING
HIGH STRENGTH COPPER ALLOY BODY MATERIAL
BG OR 5/8 DIE INDEX
SIZE 0.7 INCH L X 0.46 INCH W X 0.765 INCH H
TEMPERATURE RATING 90 DEG C
ULT MODEL
ILSCO Corporation
Done
Datasheet
Description
6 AWG SOLID MIN. RUN CONDUCTOR SIZE
4 AWG STRANDED MAX. RUN CONDUCTOR SIZE
6 AWG SOLID/STRANDED MIN. TAP CONDUCTOR SIZE
6 AWG SOLID/STRANDED MAX. TAP CONDUCTOR SIZE
C SHAPE
COPPER CONDUCTOR MATERIAL
UL 453G, UL 486A/B APPROVAL
600 V VOLTAGE RATING
HIGH STRENGTH COPPER ALLOY BODY MATERIAL
BG OR 5/8 DIE INDEX
SIZE 0.7 INCH L X 0.46 INCH W X 0.765 INCH H
TEMPERATURE RATING 90 DEG C
ULT MODEL
6 AWG SOLID MIN. RUN CONDUCTOR SIZE
4 AWG STRANDED MAX. RUN CONDUCTOR SIZE
6 AWG SOLID/STRANDED MIN. TAP CONDUCTOR SIZE
6 AWG SOLID/STRANDED MAX. TAP CONDUCTOR SIZE
C SHAPE
COPPER CONDUCTOR MATERIAL
UL 453G, UL 486A/B APPROVAL
600 V VOLTAGE RATING
HIGH STRENGTH COPPER ALLOY BODY MATERIAL
BG OR 5/8 DIE INDEX
SIZE 0.7 INCH L X 0.46 INCH W X 0.765 INCH H
TEMPERATURE RATING 90 DEG C
ULT MODEL