ILSCO Corporation Grounding Connector RLT-2

Description
HIGH STRENGTH COPPER ALLOY MATERIAL 0.88 INCH 1.94 INCH COPPER CONDUCTOR MATERIAL UL 467, CSA APPROVAL DIRECT BURIAL IN EARTH, CONCRETE APPLICATION 2 TO 2/0 AWG CONDUCTOR SIZE 1/2 INCH GROUNDING ROD SIZE ROHS COMPLIANT DIE INDEX 998/1011 RLT MODEL
Datasheet
Description
HIGH STRENGTH COPPER ALLOY MATERIAL 0.88 INCH 1.94 INCH COPPER CONDUCTOR MATERIAL UL 467, CSA APPROVAL DIRECT BURIAL IN EARTH, CONCRETE APPLICATION 2 TO 2/0 AWG CONDUCTOR SIZE 1/2 INCH GROUNDING ROD SIZE ROHS COMPLIANT DIE INDEX 998/1011 RLT MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Grounding Connector - RLT-2 - ILSCO Corporation
Cincinnati, OH, USA
Grounding Connector
RLT-2
Grounding Connector RLT-2
HIGH STRENGTH COPPER ALLOY MATERIAL 0.88 INCH 1.94 INCH COPPER CONDUCTOR MATERIAL UL 467, CSA APPROVAL DIRECT BURIAL IN EARTH, CONCRETE APPLICATION 2 TO 2/0 AWG CONDUCTOR SIZE 1/2 INCH GROUNDING ROD SIZE ROHS COMPLIANT DIE INDEX 998/1011 RLT MODEL
  • HIGH STRENGTH COPPER ALLOY MATERIAL
  • 0.88 INCH
  • 1.94 INCH
  • COPPER CONDUCTOR MATERIAL
  • UL 467, CSA APPROVAL
  • DIRECT BURIAL IN EARTH, CONCRETE APPLICATION
  • 2 TO 2/0 AWG CONDUCTOR SIZE
  • 1/2 INCH GROUNDING ROD SIZE
  • ROHS COMPLIANT
  • DIE INDEX 998/1011
  • RLT MODEL
Supplier's Site Datasheet

Technical Specifications

  ILSCO Corporation
Product Category Wire Terminals
Product Number RLT-2
Product Name Grounding Connector
Terminal Type Grounding Connector
Unlock Full Specs
to access all available technical data

Similar Products

PCB & Surface Mount Screw Terminals - OT-200-M6-L15 - BlockMaster Electronics, Inc.
Specs
Terminal Type Surface Mount Screw Terminals
Material Brass/tin plated
Features RoHS
View Details
2 suppliers
Terminals - Quick Connects, Quick Disconnect Connectors - 36-1220-ND - DigiKey
Specs
Terminal Type Angled - 90°
Material Tin
View Details
Un-Insulated Ferrules - 2392.0 - Altech Corp.
Specs
Terminal Type Ferrule Terminal
Material Copper
North American 6 AWG
View Details
Shielded Contacts - 029629-000 - TE Connectivity
Specs
North American 30 to 32 AWG
International 0.0300 to 0.0500 mm2
View Details