ILSCO Corporation Mechanical Multiple Cable Tap PCT-6-4-B

Description
14 AWG MIN. CONDUCTOR SIZE 4 AWG MAX. CONDUCTOR SIZE ALUMINUM/COPPER CONDUCTOR MATERIAL UL 453-G, UL 486A, UL 486B, CSA APPROVAL 600 V VOLTAGE RATING 6 PORT(S) 2 SIDE ENTRY CABLE ENTRY CLEARTAP[R] BRAND SIZE 3.46 INCH L X 1.57 INCH W X 1.43 INCH H CURRENT RATING 95 AMPERE SCREW TYPE SLOTTED TEMPERATURE RATING 90 DEG C PACKAGING TYPE BAG FEATURES TRANSPARENT FLEXIBLE INSULATING COVER, SELF-CLOSING OPENINGS, CAPTIVE PRESSURE SCREWS PCT MODEL
Datasheet
Description
14 AWG MIN. CONDUCTOR SIZE 4 AWG MAX. CONDUCTOR SIZE ALUMINUM/COPPER CONDUCTOR MATERIAL UL 453-G, UL 486A, UL 486B, CSA APPROVAL 600 V VOLTAGE RATING 6 PORT(S) 2 SIDE ENTRY CABLE ENTRY CLEARTAP[R] BRAND SIZE 3.46 INCH L X 1.57 INCH W X 1.43 INCH H CURRENT RATING 95 AMPERE SCREW TYPE SLOTTED TEMPERATURE RATING 90 DEG C PACKAGING TYPE BAG FEATURES TRANSPARENT FLEXIBLE INSULATING COVER, SELF-CLOSING OPENINGS, CAPTIVE PRESSURE SCREWS PCT MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Mechanical Multiple Cable Tap - PCT-6-4-B - ILSCO Corporation
Cincinnati, OH, USA
Mechanical Multiple Cable Tap
PCT-6-4-B
Mechanical Multiple Cable Tap PCT-6-4-B
14 AWG MIN. CONDUCTOR SIZE 4 AWG MAX. CONDUCTOR SIZE ALUMINUM/COPPER CONDUCTOR MATERIAL UL 453-G, UL 486A, UL 486B, CSA APPROVAL 600 V VOLTAGE RATING 6 PORT(S) 2 SIDE ENTRY CABLE ENTRY CLEARTAP[R] BRAND SIZE 3.46 INCH L X 1.57 INCH W X 1.43 INCH H CURRENT RATING 95 AMPERE SCREW TYPE SLOTTED TEMPERATURE RATING 90 DEG C PACKAGING TYPE BAG FEATURES TRANSPARENT FLEXIBLE INSULATING COVER, SELF-CLOSING OPENINGS, CAPTIVE PRESSURE SCREWS PCT MODEL
  • 14 AWG MIN. CONDUCTOR SIZE
  • 4 AWG MAX. CONDUCTOR SIZE
  • ALUMINUM/COPPER CONDUCTOR MATERIAL
  • UL 453-G, UL 486A, UL 486B, CSA APPROVAL
  • 600 V VOLTAGE RATING
  • 6 PORT(S)
  • 2 SIDE ENTRY CABLE ENTRY
  • CLEARTAP[R] BRAND
  • SIZE 3.46 INCH L X 1.57 INCH W X 1.43 INCH H
  • CURRENT RATING 95 AMPERE
  • SCREW TYPE SLOTTED
  • TEMPERATURE RATING 90 DEG C
  • PACKAGING TYPE BAG
  • FEATURES TRANSPARENT FLEXIBLE INSULATING COVER, SELF-CLOSING OPENINGS, CAPTIVE PRESSURE SCREWS
  • PCT MODEL
Supplier's Site Datasheet

Technical Specifications

  ILSCO Corporation
Product Category Wire Terminals
Product Number PCT-6-4-B
Product Name Mechanical Multiple Cable Tap
Terminal Type Wire Lug; Mechanical Multiple Cable Tap
Unlock Full Specs
to access all available technical data

Similar Products

Ferrules - 2843.0/100 - Altech Corp.
Specs
Terminal Type Ferrule Terminal
Material Copper
North American 16 AWG
View Details
Wire-to-Board Connector Contacts - 1-167301-6 - TE Connectivity
Specs
North American 20 to 24 AWG
International 0.2000 to 0.5600 mm2
View Details
Crocodile Clips - 1873806 - RS Components, Ltd.
RS Components, Ltd.
Specs
Terminal Type Crocodile Clips
Material Nickel Plated
Features RoHS; Insulated
View Details