ILSCO Corporation Mechanical Multiple Cable Tap PCT-4-350

Description
6 AWG MIN. CONDUCTOR SIZE 350 KCMIL MAX. CONDUCTOR SIZE COPPER/ALUMINUM CONDUCTOR MATERIAL UL 453G/486A/B, CSA APPROVAL 600 VOLT VOLTAGE RATING 4 PORT(S) 2-SIDE ENTRY CABLE ENTRY CLEARTAP[R] BRAND ROHS COMPLIANT TYPE INSULATED HEX KEY SIZE 5/16 INCH CURRENT RATING 350 AMP TEMPERATURE RATING 90 DEG C, -45 DEG C (COLD) PCT MODEL
Datasheet
Description
6 AWG MIN. CONDUCTOR SIZE 350 KCMIL MAX. CONDUCTOR SIZE COPPER/ALUMINUM CONDUCTOR MATERIAL UL 453G/486A/B, CSA APPROVAL 600 VOLT VOLTAGE RATING 4 PORT(S) 2-SIDE ENTRY CABLE ENTRY CLEARTAP[R] BRAND ROHS COMPLIANT TYPE INSULATED HEX KEY SIZE 5/16 INCH CURRENT RATING 350 AMP TEMPERATURE RATING 90 DEG C, -45 DEG C (COLD) PCT MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Mechanical Multiple Cable Tap - PCT-4-350 - ILSCO Corporation
Cincinnati, OH, USA
Mechanical Multiple Cable Tap
PCT-4-350
Mechanical Multiple Cable Tap PCT-4-350
6 AWG MIN. CONDUCTOR SIZE 350 KCMIL MAX. CONDUCTOR SIZE COPPER/ALUMINUM CONDUCTOR MATERIAL UL 453G/486A/B, CSA APPROVAL 600 VOLT VOLTAGE RATING 4 PORT(S) 2-SIDE ENTRY CABLE ENTRY CLEARTAP[R] BRAND ROHS COMPLIANT TYPE INSULATED HEX KEY SIZE 5/16 INCH CURRENT RATING 350 AMP TEMPERATURE RATING 90 DEG C, -45 DEG C (COLD) PCT MODEL
  • 6 AWG MIN. CONDUCTOR SIZE
  • 350 KCMIL MAX. CONDUCTOR SIZE
  • COPPER/ALUMINUM CONDUCTOR MATERIAL
  • UL 453G/486A/B, CSA APPROVAL
  • 600 VOLT VOLTAGE RATING
  • 4 PORT(S)
  • 2-SIDE ENTRY CABLE ENTRY
  • CLEARTAP[R] BRAND
  • ROHS COMPLIANT
  • TYPE INSULATED
  • HEX KEY SIZE 5/16 INCH
  • CURRENT RATING 350 AMP
  • TEMPERATURE RATING 90 DEG C, -45 DEG C (COLD)
  • PCT MODEL
Supplier's Site Datasheet

Technical Specifications

  ILSCO Corporation
Product Category Wire Terminals
Product Number PCT-4-350
Product Name Mechanical Multiple Cable Tap
Terminal Type Wire Lug; Mechanical Multiple Cable Tap
Unlock Full Specs
to access all available technical data

Similar Products

terminal block phoenix connector - terminal block phoenix connector - Shenzhen Milvent Technology Co., Limited
Specs
Terminal Type Connector Socket
Material Plastic
View Details
Connector Contacts - 104480-2 - TE Connectivity
Specs
North American 22 to 26 AWG
International 0.1200 to 0.4000 mm2
View Details
Lug Terminals TRM6 -  - Sensata Technologies
Sensata Technologies
Specs
Terminal Type Wire Lug
Material Copper
> AWG 0 14-6
View Details
Ring Terminals - 1788598 - RS Components, Ltd.
RS Components, Ltd.
Specs
Terminal Type Ring Terminal; Ring Terminals
Material Copper; Copper
Features RoHS; Insulated
View Details