ILSCO Corporation Bar To Flat Surface Post SPSL-2

Description
BRONZE MATERIAL CABLE TO STEEL STRUCTURE/BUS BAR/FENCE POST USED ON 1 INCH STUD LENGTH UL 8M24, UL 486A/B, UL 467, CSA APPROVAL 50 STANDARD PACKAGE 1 CONDUCTOR(S) 10 TO 4 AWG SOLID, 10 TO 5 AWG STRANDED CONDUCTOR SIZE 5/16 INCH-18 TPI STUD DIAMETER 17/32 INCH BODY HEX SIZE 23/32 INCH NUT HEX SIZE ROHS COMPATIBLE CONDUCTOR DIAMETER 0.102 TO 0.217 INCH SPS MODEL
Datasheet
Description
BRONZE MATERIAL CABLE TO STEEL STRUCTURE/BUS BAR/FENCE POST USED ON 1 INCH STUD LENGTH UL 8M24, UL 486A/B, UL 467, CSA APPROVAL 50 STANDARD PACKAGE 1 CONDUCTOR(S) 10 TO 4 AWG SOLID, 10 TO 5 AWG STRANDED CONDUCTOR SIZE 5/16 INCH-18 TPI STUD DIAMETER 17/32 INCH BODY HEX SIZE 23/32 INCH NUT HEX SIZE ROHS COMPATIBLE CONDUCTOR DIAMETER 0.102 TO 0.217 INCH SPS MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Bar To Flat Surface Post - SPSL-2 - ILSCO Corporation
Cincinnati, OH, USA
Bar To Flat Surface Post
SPSL-2
Bar To Flat Surface Post SPSL-2
BRONZE MATERIAL CABLE TO STEEL STRUCTURE/BUS BAR/FENCE POST USED ON 1 INCH STUD LENGTH UL 8M24, UL 486A/B, UL 467, CSA APPROVAL 50 STANDARD PACKAGE 1 CONDUCTOR(S) 10 TO 4 AWG SOLID, 10 TO 5 AWG STRANDED CONDUCTOR SIZE 5/16 INCH-18 TPI STUD DIAMETER 17/32 INCH BODY HEX SIZE 23/32 INCH NUT HEX SIZE ROHS COMPATIBLE CONDUCTOR DIAMETER 0.102 TO 0.217 INCH SPS MODEL
  • BRONZE MATERIAL
  • CABLE TO STEEL STRUCTURE/BUS BAR/FENCE POST USED ON
  • 1 INCH STUD LENGTH
  • UL 8M24, UL 486A/B, UL 467, CSA APPROVAL
  • 50 STANDARD PACKAGE
  • 1 CONDUCTOR(S)
  • 10 TO 4 AWG SOLID, 10 TO 5 AWG STRANDED CONDUCTOR SIZE
  • 5/16 INCH-18 TPI STUD DIAMETER
  • 17/32 INCH BODY HEX SIZE
  • 23/32 INCH NUT HEX SIZE
  • ROHS COMPATIBLE
  • CONDUCTOR DIAMETER 0.102 TO 0.217 INCH
  • SPS MODEL
Supplier's Site Datasheet

Technical Specifications

  ILSCO Corporation
Product Category Wire Terminals
Product Number SPSL-2
Product Name Bar To Flat Surface Post
Terminal Type Wire Lug
Unlock Full Specs
to access all available technical data

Similar Products

Ring Terminals - 1-1377173-3 - TE Connectivity
Specs
Material Tin
Features RoHS; Insulated
North American 10 to 12 AWG
View Details
3 suppliers
Terminals - Quick Connects, Quick Disconnect Connectors - 36-4116-ND - DigiKey
Specs
Terminal Type Angled - 90°
Material Brass
View Details
Dual Wire Ferrules - 2800.0 - Altech Corp.
Specs
Terminal Type Ferrule Terminal
Material Copper
North American 10 AWG
View Details
2 suppliers