ILSCO Corporation Mechanical Cable Lug T4A4-1000N

Description
CHAMFERED WIRE ENTRY TYPE ELECTRO-TIN PLATED HIGH STRENGTH 6061-T6 ALUMINUM ALLOY MATERIAL 5-31/32 INCH OVERALL LENGTH 350 KCMIL MIN. CONDUCTOR SIZE 1000 KCMIL MAX. CONDUCTOR SIZE ALUMINUM/COPPER CONDUCTOR MATERIAL UL 453G, UL 486A/B, CSA APPROVAL 4 CONDUCTOR(S) 1/2 INCH STUD SIZE 3-5/8 INCH L X 6-1/2 INCH W X 1/2 INCH THK PAD SIZE 8 PAD HOLE(S) STRAIGHT PAD TYPE 1/2 INCH HEX SCREW TYPE SIZE 1-13/16 INCH H TEMPERATURE RATING 90 DEG C PACKAGING QUANTITY 1 T4A MODEL
Datasheet
Description
CHAMFERED WIRE ENTRY TYPE ELECTRO-TIN PLATED HIGH STRENGTH 6061-T6 ALUMINUM ALLOY MATERIAL 5-31/32 INCH OVERALL LENGTH 350 KCMIL MIN. CONDUCTOR SIZE 1000 KCMIL MAX. CONDUCTOR SIZE ALUMINUM/COPPER CONDUCTOR MATERIAL UL 453G, UL 486A/B, CSA APPROVAL 4 CONDUCTOR(S) 1/2 INCH STUD SIZE 3-5/8 INCH L X 6-1/2 INCH W X 1/2 INCH THK PAD SIZE 8 PAD HOLE(S) STRAIGHT PAD TYPE 1/2 INCH HEX SCREW TYPE SIZE 1-13/16 INCH H TEMPERATURE RATING 90 DEG C PACKAGING QUANTITY 1 T4A MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Mechanical Cable Lug - T4A4-1000N - ILSCO Corporation
Cincinnati, OH, USA
Mechanical Cable Lug
T4A4-1000N
Mechanical Cable Lug T4A4-1000N
CHAMFERED WIRE ENTRY TYPE ELECTRO-TIN PLATED HIGH STRENGTH 6061-T6 ALUMINUM ALLOY MATERIAL 5-31/32 INCH OVERALL LENGTH 350 KCMIL MIN. CONDUCTOR SIZE 1000 KCMIL MAX. CONDUCTOR SIZE ALUMINUM/COPPER CONDUCTOR MATERIAL UL 453G, UL 486A/B, CSA APPROVAL 4 CONDUCTOR(S) 1/2 INCH STUD SIZE 3-5/8 INCH L X 6-1/2 INCH W X 1/2 INCH THK PAD SIZE 8 PAD HOLE(S) STRAIGHT PAD TYPE 1/2 INCH HEX SCREW TYPE SIZE 1-13/16 INCH H TEMPERATURE RATING 90 DEG C PACKAGING QUANTITY 1 T4A MODEL
  • CHAMFERED WIRE ENTRY TYPE
  • ELECTRO-TIN PLATED HIGH STRENGTH 6061-T6 ALUMINUM ALLOY MATERIAL
  • 5-31/32 INCH OVERALL LENGTH
  • 350 KCMIL MIN. CONDUCTOR SIZE
  • 1000 KCMIL MAX. CONDUCTOR SIZE
  • ALUMINUM/COPPER CONDUCTOR MATERIAL
  • UL 453G, UL 486A/B, CSA APPROVAL
  • 4 CONDUCTOR(S)
  • 1/2 INCH STUD SIZE
  • 3-5/8 INCH L X 6-1/2 INCH W X 1/2 INCH THK PAD SIZE
  • 8 PAD HOLE(S)
  • STRAIGHT PAD TYPE
  • 1/2 INCH HEX SCREW TYPE
  • SIZE 1-13/16 INCH H
  • TEMPERATURE RATING 90 DEG C
  • PACKAGING QUANTITY 1
  • T4A MODEL
Supplier's Site Datasheet

Technical Specifications

  ILSCO Corporation
Product Category Wire Terminals
Product Number T4A4-1000N
Product Name Mechanical Cable Lug
Terminal Type Wire Lug
Unlock Full Specs
to access all available technical data

Similar Products

PCB & Surface Mount Screw Terminals - OT-004-M5 - BlockMaster Electronics, Inc.
Specs
Terminal Type Surface Mount Screw Terminals
Material Brass/tin plated
Features RoHS
View Details
Terminal, Wide Roll Eyelet, 0.102In, Thd; Tab Size Metric Keystone - 20C5989 - Newark, An Avnet Company
Specs
Terminal Type Splice/PCB Terminal
View Details
Bootlace Ferrules - 8991049 - RS Components, Ltd.
Specs
Terminal Type Ferrule Terminal; Bootlace Ferrules
Features RoHS; Insulated
International 2.5 mm2
View Details
Terminals - Quick Connects, Quick Disconnect Connectors - A117815CT-ND - DigiKey
Specs
Terminal Type Standard
Material Copper Alloy
Features RoHS
View Details
2 suppliers