6 AWG MIN. CONDUCTOR SIZE
250 KCMIL MAX. CONDUCTOR SIZE
COPPER/ALUMINUM CONDUCTOR MATERIAL
UL 453G, UL 486A/B, CSA APPROVAL
600 V VOLTAGE RATING
HIGH DIELECTRIC STRENGTH PLASTISOL INSULATED BODY MATERIAL
10 PORT(S)
1 SIDE ENTRY CABLE ENTRY
NIMBUS[R] BRAND
ROHS COMPLIANT
SIZE 9.534 INCH L X 1.94 INCH W X 2.041 INCH H
SCREW SIZE 5/16 INCH HEX
CURRENT RATING 290 AMPERE
TEMPERATURE RATING 90 DEG C, -45 DEG C (COLD)
PBTS MODEL
ILSCO Corporation
Done
Datasheet
Description
6 AWG MIN. CONDUCTOR SIZE
250 KCMIL MAX. CONDUCTOR SIZE
COPPER/ALUMINUM CONDUCTOR MATERIAL
UL 453G, UL 486A/B, CSA APPROVAL
600 V VOLTAGE RATING
HIGH DIELECTRIC STRENGTH PLASTISOL INSULATED BODY MATERIAL
10 PORT(S)
1 SIDE ENTRY CABLE ENTRY
NIMBUS[R] BRAND
ROHS COMPLIANT
SIZE 9.534 INCH L X 1.94 INCH W X 2.041 INCH H
SCREW SIZE 5/16 INCH HEX
CURRENT RATING 290 AMPERE
TEMPERATURE RATING 90 DEG C, -45 DEG C (COLD)
PBTS MODEL
6 AWG MIN. CONDUCTOR SIZE
250 KCMIL MAX. CONDUCTOR SIZE
COPPER/ALUMINUM CONDUCTOR MATERIAL
UL 453G, UL 486A/B, CSA APPROVAL
600 V VOLTAGE RATING
HIGH DIELECTRIC STRENGTH PLASTISOL INSULATED BODY MATERIAL
10 PORT(S)
1 SIDE ENTRY CABLE ENTRY
NIMBUS[R] BRAND
ROHS COMPLIANT
SIZE 9.534 INCH L X 1.94 INCH W X 2.041 INCH H
SCREW SIZE 5/16 INCH HEX
CURRENT RATING 290 AMPERE
TEMPERATURE RATING 90 DEG C, -45 DEG C (COLD)
PBTS MODEL
6 AWG MIN. CONDUCTOR SIZE
250 KCMIL MAX. CONDUCTOR SIZE
COPPER/ALUMINUM CONDUCTOR MATERIAL
UL 453G, UL 486A/B, CSA APPROVAL
600 V VOLTAGE RATING
HIGH DIELECTRIC STRENGTH PLASTISOL INSULATED BODY MATERIAL