ILSCO Corporation Mechanical Cable Lug XT-0

Description
ELECTROLYTIC COPPER MATERIAL 1-17/32 INCH OVERALL LENGTH 6 AWG MIN. CONDUCTOR SIZE 1/0 AWG MAX. CONDUCTOR SIZE COPPER CONDUCTOR MATERIAL UL 453G, UL 486A/B, CSA APPROVAL 1 CONDUCTOR(S) 1/4 INCH STUD SIZE 29/32 INCH L X 5/8 INCH W PAD SIZE 1 PAD HOLE(S) STRAIGHT PAD TYPE SLOT SCREW TYPE VOLTAGE RATING 2000 V HEIGHT 1 INCH PACKAGING QUANTITY 50 XT MODEL
Datasheet
Description
ELECTROLYTIC COPPER MATERIAL 1-17/32 INCH OVERALL LENGTH 6 AWG MIN. CONDUCTOR SIZE 1/0 AWG MAX. CONDUCTOR SIZE COPPER CONDUCTOR MATERIAL UL 453G, UL 486A/B, CSA APPROVAL 1 CONDUCTOR(S) 1/4 INCH STUD SIZE 29/32 INCH L X 5/8 INCH W PAD SIZE 1 PAD HOLE(S) STRAIGHT PAD TYPE SLOT SCREW TYPE VOLTAGE RATING 2000 V HEIGHT 1 INCH PACKAGING QUANTITY 50 XT MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Mechanical Cable Lug - XT-0 - ILSCO Corporation
Cincinnati, OH, USA
Mechanical Cable Lug
XT-0
Mechanical Cable Lug XT-0
ELECTROLYTIC COPPER MATERIAL 1-17/32 INCH OVERALL LENGTH 6 AWG MIN. CONDUCTOR SIZE 1/0 AWG MAX. CONDUCTOR SIZE COPPER CONDUCTOR MATERIAL UL 453G, UL 486A/B, CSA APPROVAL 1 CONDUCTOR(S) 1/4 INCH STUD SIZE 29/32 INCH L X 5/8 INCH W PAD SIZE 1 PAD HOLE(S) STRAIGHT PAD TYPE SLOT SCREW TYPE VOLTAGE RATING 2000 V HEIGHT 1 INCH PACKAGING QUANTITY 50 XT MODEL
  • ELECTROLYTIC COPPER MATERIAL
  • 1-17/32 INCH OVERALL LENGTH
  • 6 AWG MIN. CONDUCTOR SIZE
  • 1/0 AWG MAX. CONDUCTOR SIZE
  • COPPER CONDUCTOR MATERIAL
  • UL 453G, UL 486A/B, CSA APPROVAL
  • 1 CONDUCTOR(S)
  • 1/4 INCH STUD SIZE
  • 29/32 INCH L X 5/8 INCH W PAD SIZE
  • 1 PAD HOLE(S)
  • STRAIGHT PAD TYPE
  • SLOT SCREW TYPE
  • VOLTAGE RATING 2000 V
  • HEIGHT 1 INCH
  • PACKAGING QUANTITY 50
  • XT MODEL
Supplier's Site Datasheet

Technical Specifications

  ILSCO Corporation
Product Category Wire Terminals
Product Number XT-0
Product Name Mechanical Cable Lug
Terminal Type Wire Lug
Unlock Full Specs
to access all available technical data

Similar Products

81-1 Nailclip on Threaded Post - 8107 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Terminal Type Threaded Post
View Details
Lug Terminals TRM6 -  - Sensata Technologies
Sensata Technologies
Specs
Terminal Type Wire Lug
Material Copper
> AWG 0 14-6
View Details
DXPVBSTIK OTHERS - 75800-002 - Amphenol Communications Solutions
Amphenol Communications Solutions
View Details