ILSCO Corporation Bar To Flat Surface Post SPDL-1

Description
BRONZE MATERIAL CABLE TO STEEL STRUCTURE/BUS BAR/FENCE POST USED ON 1 INCH STUD LENGTH UL 8M24, UL 486A/B, UL 467, CSA APPROVAL 50 STANDARD PACKAGE 2 CONDUCTOR(S) 10 TO 6 AWG SOLID, 10 TO 7 AWG STRANDED CONDUCTOR SIZE 1/4 INCH-20 TPI STUD DIAMETER 15/32 INCH BODY HEX SIZE 21/32 INCH NUT HEX SIZE ROHS COMPATIBLE CONDUCTOR DIAMETER 0.102 TO 0.17 INCH SPD MODEL
Datasheet
Description
BRONZE MATERIAL CABLE TO STEEL STRUCTURE/BUS BAR/FENCE POST USED ON 1 INCH STUD LENGTH UL 8M24, UL 486A/B, UL 467, CSA APPROVAL 50 STANDARD PACKAGE 2 CONDUCTOR(S) 10 TO 6 AWG SOLID, 10 TO 7 AWG STRANDED CONDUCTOR SIZE 1/4 INCH-20 TPI STUD DIAMETER 15/32 INCH BODY HEX SIZE 21/32 INCH NUT HEX SIZE ROHS COMPATIBLE CONDUCTOR DIAMETER 0.102 TO 0.17 INCH SPD MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Bar To Flat Surface Post - SPDL-1 - ILSCO Corporation
Cincinnati, OH, USA
Bar To Flat Surface Post
SPDL-1
Bar To Flat Surface Post SPDL-1
BRONZE MATERIAL CABLE TO STEEL STRUCTURE/BUS BAR/FENCE POST USED ON 1 INCH STUD LENGTH UL 8M24, UL 486A/B, UL 467, CSA APPROVAL 50 STANDARD PACKAGE 2 CONDUCTOR(S) 10 TO 6 AWG SOLID, 10 TO 7 AWG STRANDED CONDUCTOR SIZE 1/4 INCH-20 TPI STUD DIAMETER 15/32 INCH BODY HEX SIZE 21/32 INCH NUT HEX SIZE ROHS COMPATIBLE CONDUCTOR DIAMETER 0.102 TO 0.17 INCH SPD MODEL
  • BRONZE MATERIAL
  • CABLE TO STEEL STRUCTURE/BUS BAR/FENCE POST USED ON
  • 1 INCH STUD LENGTH
  • UL 8M24, UL 486A/B, UL 467, CSA APPROVAL
  • 50 STANDARD PACKAGE
  • 2 CONDUCTOR(S)
  • 10 TO 6 AWG SOLID, 10 TO 7 AWG STRANDED CONDUCTOR SIZE
  • 1/4 INCH-20 TPI STUD DIAMETER
  • 15/32 INCH BODY HEX SIZE
  • 21/32 INCH NUT HEX SIZE
  • ROHS COMPATIBLE
  • CONDUCTOR DIAMETER 0.102 TO 0.17 INCH
  • SPD MODEL
Supplier's Site Datasheet

Technical Specifications

  ILSCO Corporation
Product Category Wire Terminals
Product Number SPDL-1
Product Name Bar To Flat Surface Post
Terminal Type Wire Lug
Unlock Full Specs
to access all available technical data

Similar Products

Connector Contacts - 102316-5 - TE Connectivity
Specs
Features RoHS
North American 27 to 32 AWG
International 0.0300 to 0.1000 mm2
View Details
Dual Wire Ferrules - 2798.0/100 - Altech Corp.
Specs
Terminal Type Ferrule Terminal
Material Copper
North American 14 AWG
View Details