ILSCO Corporation Bar To Flat Surface Post SPSL-0

Description
BRONZE MATERIAL CABLE TO STEEL STRUCTURE/BUS BAR/FENCE POST USED ON 1 INCH STUD LENGTH UL 8M24, UL 486A, UL 486B, UL 467, CSA APPROVAL 50 STANDARD PACKAGE 1 CONDUCTOR(S) 12 TO 8 AWG SOLID/STRANDED CONDUCTOR SIZE 1/4 INCH-20 TPI STUD DIAMETER 15/32 INCH BODY HEX SIZE 1/2 INCH NUT HEX SIZE ILSCO[R] BRAND CONDUCTOR DIAMETER 0.146 TO 0.8 INCH SPSL MODEL
Datasheet
Description
BRONZE MATERIAL CABLE TO STEEL STRUCTURE/BUS BAR/FENCE POST USED ON 1 INCH STUD LENGTH UL 8M24, UL 486A, UL 486B, UL 467, CSA APPROVAL 50 STANDARD PACKAGE 1 CONDUCTOR(S) 12 TO 8 AWG SOLID/STRANDED CONDUCTOR SIZE 1/4 INCH-20 TPI STUD DIAMETER 15/32 INCH BODY HEX SIZE 1/2 INCH NUT HEX SIZE ILSCO[R] BRAND CONDUCTOR DIAMETER 0.146 TO 0.8 INCH SPSL MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Bar To Flat Surface Post - SPSL-0 - ILSCO Corporation
Cincinnati, OH, USA
Bar To Flat Surface Post
SPSL-0
Bar To Flat Surface Post SPSL-0
BRONZE MATERIAL CABLE TO STEEL STRUCTURE/BUS BAR/FENCE POST USED ON 1 INCH STUD LENGTH UL 8M24, UL 486A, UL 486B, UL 467, CSA APPROVAL 50 STANDARD PACKAGE 1 CONDUCTOR(S) 12 TO 8 AWG SOLID/STRANDED CONDUCTOR SIZE 1/4 INCH-20 TPI STUD DIAMETER 15/32 INCH BODY HEX SIZE 1/2 INCH NUT HEX SIZE ILSCO[R] BRAND CONDUCTOR DIAMETER 0.146 TO 0.8 INCH SPSL MODEL
  • BRONZE MATERIAL
  • CABLE TO STEEL STRUCTURE/BUS BAR/FENCE POST USED ON
  • 1 INCH STUD LENGTH
  • UL 8M24, UL 486A, UL 486B, UL 467, CSA APPROVAL
  • 50 STANDARD PACKAGE
  • 1 CONDUCTOR(S)
  • 12 TO 8 AWG SOLID/STRANDED CONDUCTOR SIZE
  • 1/4 INCH-20 TPI STUD DIAMETER
  • 15/32 INCH BODY HEX SIZE
  • 1/2 INCH NUT HEX SIZE
  • ILSCO[R] BRAND
  • CONDUCTOR DIAMETER 0.146 TO 0.8 INCH
  • SPSL MODEL
Supplier's Site Datasheet

Technical Specifications

  ILSCO Corporation
Product Category Wire Terminals
Product Number SPSL-0
Product Name Bar To Flat Surface Post
Terminal Type Wire Lug
Unlock Full Specs
to access all available technical data

Similar Products

Terminal Ring #10 to 0.025″ Square Socket, Adapter - 8705 - E-Z-HOOK, a division of Tektest, Inc.
Specs
Terminal Type Ring Terminal
View Details
Ring Terminals - 109452-3 - TE Connectivity
Specs
Material Unplated
Features RoHS
North American 14 to 18 AWG
View Details
3 suppliers
FLEX 2.54 - 73396-401RLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Features RoHS
View Details