ILSCO Corporation Mechanical Cable Lug TA-0

Description
CHAMFERED WIRE ENTRY, DUAL RATED TYPE ELECTRO TIN PLATED HIGH STRENGTH 6061-T6 ALUMINUM ALLOY MATERIAL 1-15/32 INCH OVERALL LENGTH (1) 14 AWG, (2) 12 AWG MIN. CONDUCTOR SIZE (1) 1/0 AWG, (2) 4 AWG MAX. CONDUCTOR SIZE COPPER/ALUMINUM CONDUCTOR MATERIAL UL 453G/467, CSA APPROVAL 1 CONDUCTOR(S) 1/4 INCH STUD SIZE 27/32 INCH LENGTH X 5/8 INCH WIDTH X 3/16 INCH THICKNESS PAD SIZE 1 PAD HOLE(S) SLOTTED HEAD SCREW TYPE ROHS COMPLIANT OVERALL HEIGHT 29/32 INCH VOLTAGE RATING 35 KILOVOLT TEMPERATURE RATING 90 DEG C TA MODEL
Datasheet
Description
CHAMFERED WIRE ENTRY, DUAL RATED TYPE ELECTRO TIN PLATED HIGH STRENGTH 6061-T6 ALUMINUM ALLOY MATERIAL 1-15/32 INCH OVERALL LENGTH (1) 14 AWG, (2) 12 AWG MIN. CONDUCTOR SIZE (1) 1/0 AWG, (2) 4 AWG MAX. CONDUCTOR SIZE COPPER/ALUMINUM CONDUCTOR MATERIAL UL 453G/467, CSA APPROVAL 1 CONDUCTOR(S) 1/4 INCH STUD SIZE 27/32 INCH LENGTH X 5/8 INCH WIDTH X 3/16 INCH THICKNESS PAD SIZE 1 PAD HOLE(S) SLOTTED HEAD SCREW TYPE ROHS COMPLIANT OVERALL HEIGHT 29/32 INCH VOLTAGE RATING 35 KILOVOLT TEMPERATURE RATING 90 DEG C TA MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Mechanical Cable Lug - TA-0 - ILSCO Corporation
Cincinnati, OH, USA
Mechanical Cable Lug
TA-0
Mechanical Cable Lug TA-0
CHAMFERED WIRE ENTRY, DUAL RATED TYPE ELECTRO TIN PLATED HIGH STRENGTH 6061-T6 ALUMINUM ALLOY MATERIAL 1-15/32 INCH OVERALL LENGTH (1) 14 AWG, (2) 12 AWG MIN. CONDUCTOR SIZE (1) 1/0 AWG, (2) 4 AWG MAX. CONDUCTOR SIZE COPPER/ALUMINUM CONDUCTOR MATERIAL UL 453G/467, CSA APPROVAL 1 CONDUCTOR(S) 1/4 INCH STUD SIZE 27/32 INCH LENGTH X 5/8 INCH WIDTH X 3/16 INCH THICKNESS PAD SIZE 1 PAD HOLE(S) SLOTTED HEAD SCREW TYPE ROHS COMPLIANT OVERALL HEIGHT 29/32 INCH VOLTAGE RATING 35 KILOVOLT TEMPERATURE RATING 90 DEG C TA MODEL
  • CHAMFERED WIRE ENTRY, DUAL RATED TYPE
  • ELECTRO TIN PLATED HIGH STRENGTH 6061-T6 ALUMINUM ALLOY MATERIAL
  • 1-15/32 INCH OVERALL LENGTH
  • (1) 14 AWG, (2) 12 AWG MIN. CONDUCTOR SIZE
  • (1) 1/0 AWG, (2) 4 AWG MAX. CONDUCTOR SIZE
  • COPPER/ALUMINUM CONDUCTOR MATERIAL
  • UL 453G/467, CSA APPROVAL
  • 1 CONDUCTOR(S)
  • 1/4 INCH STUD SIZE
  • 27/32 INCH LENGTH X 5/8 INCH WIDTH X 3/16 INCH THICKNESS PAD SIZE
  • 1 PAD HOLE(S)
  • SLOTTED HEAD SCREW TYPE
  • ROHS COMPLIANT
  • OVERALL HEIGHT 29/32 INCH
  • VOLTAGE RATING 35 KILOVOLT
  • TEMPERATURE RATING 90 DEG C
  • TA MODEL
Supplier's Site Datasheet
ILSC Mechanical Lugs - TA-0 - Galco Industrial Electronics
Madison Heights, MI, United States
ILSC Mechanical Lugs
TA-0
ILSC Mechanical Lugs TA-0
Mechanical Lug, (1)1/0-14 or (2)

Mechanical Lug, (1)1/0-14 or (2)

Supplier's Site

Technical Specifications

  ILSCO Corporation Galco Industrial Electronics
Product Category Wire Terminals Wire Terminals
Product Number TA-0 TA-0
Product Name Mechanical Cable Lug ILSC Mechanical Lugs
Terminal Type Wire Lug
Unlock Full Specs
to access all available technical data

Similar Products

Push-In Wire Connectors - WPC353 - BlockMaster Electronics, Inc.
BlockMaster Electronics, Inc.
Specs
Terminal Type Wire Connector
Material Copper; Copper/tin plated
Features RoHS
View Details
Terminals - Turret Connectors - 36-11308-ND - DigiKey
Keystone Electronics Corp.
Specs
Terminal Type Single End
Material Brass
Features Insulated
View Details
2 suppliers
Quick Disconnects - 1-1627057-1 - TE Connectivity
Specs
Material Unplated
Features RoHS
North American 14 to 19 AWG
View Details