ILSCO Corporation Mechanical Cable Splice SPAR-2

Description
IN-LINE TYPE 3.83 INCH L X 1.75 INCH W X 0.95 INCH H SIZE 14 AWG MIN. CONDUCTOR SIZE 2 AWG MAX. CONDUCTOR SIZE ALUMINUM/COPPER CONDUCTOR MATERIAL UL 453G, UL 486A/B, CSA APPROVAL 600 V VOLTAGE RATING CLEAR INSULATED INSULATION TYPE 2 SCREW(S) ROCKETSPLICE[R] BRAND TEMPERATURE RATING -45 DEG C SPAR MODEL
Datasheet
Description
IN-LINE TYPE 3.83 INCH L X 1.75 INCH W X 0.95 INCH H SIZE 14 AWG MIN. CONDUCTOR SIZE 2 AWG MAX. CONDUCTOR SIZE ALUMINUM/COPPER CONDUCTOR MATERIAL UL 453G, UL 486A/B, CSA APPROVAL 600 V VOLTAGE RATING CLEAR INSULATED INSULATION TYPE 2 SCREW(S) ROCKETSPLICE[R] BRAND TEMPERATURE RATING -45 DEG C SPAR MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Mechanical Cable Splice - SPAR-2 - ILSCO Corporation
Cincinnati, OH, USA
Mechanical Cable Splice
SPAR-2
Mechanical Cable Splice SPAR-2
IN-LINE TYPE 3.83 INCH L X 1.75 INCH W X 0.95 INCH H SIZE 14 AWG MIN. CONDUCTOR SIZE 2 AWG MAX. CONDUCTOR SIZE ALUMINUM/COPPER CONDUCTOR MATERIAL UL 453G, UL 486A/B, CSA APPROVAL 600 V VOLTAGE RATING CLEAR INSULATED INSULATION TYPE 2 SCREW(S) ROCKETSPLICE[R] BRAND TEMPERATURE RATING -45 DEG C SPAR MODEL
  • IN-LINE TYPE
  • 3.83 INCH L X 1.75 INCH W X 0.95 INCH H SIZE
  • 14 AWG MIN. CONDUCTOR SIZE
  • 2 AWG MAX. CONDUCTOR SIZE
  • ALUMINUM/COPPER CONDUCTOR MATERIAL
  • UL 453G, UL 486A/B, CSA APPROVAL
  • 600 V VOLTAGE RATING
  • CLEAR INSULATED INSULATION TYPE
  • 2 SCREW(S)
  • ROCKETSPLICE[R] BRAND
  • TEMPERATURE RATING -45 DEG C
  • SPAR MODEL
Supplier's Site Datasheet

Technical Specifications

  ILSCO Corporation
Product Category Wire Terminals
Product Number SPAR-2
Product Name Mechanical Cable Splice
Terminal Type Wire Connector
Unlock Full Specs
to access all available technical data

Similar Products

Splices - 1-141175-1 - TE Connectivity
TE Connectivity
Specs
Material Unplated
Features RoHS
North American 20 to 27 AWG
View Details
Insulated Ferrules - 2401.0 - Altech Corp.
Specs
Terminal Type Ferrule Terminal
Material Copper
Features Insulated
View Details