ILSCO Corporation Bar To Flat Surface Post SPDL-4

Description
BRONZE MATERIAL CABLE TO STEEL STRUCTURE/BUS BAR/FENCE POST USED ON 1 1/8 INCH STUD LENGTH UL 8M24, UL 486A, UL 486B, UL 467, CSA APPROVAL 50 STANDARD PACKAGE 2 CONDUCTOR(S) 8 TO 2 AWG SOLID, 8 TO 1 AWG STRANDED CONDUCTOR SIZE 3/8 INCH-16 TPI STUD DIAMETER 11/16 INCH BODY HEX SIZE 7/8 INCH NUT HEX SIZE ILSCO[R] BRAND CONDUCTOR DIAMETER 0.332 TO 0.128 INCH SPDL MODEL
Datasheet
Description
BRONZE MATERIAL CABLE TO STEEL STRUCTURE/BUS BAR/FENCE POST USED ON 1 1/8 INCH STUD LENGTH UL 8M24, UL 486A, UL 486B, UL 467, CSA APPROVAL 50 STANDARD PACKAGE 2 CONDUCTOR(S) 8 TO 2 AWG SOLID, 8 TO 1 AWG STRANDED CONDUCTOR SIZE 3/8 INCH-16 TPI STUD DIAMETER 11/16 INCH BODY HEX SIZE 7/8 INCH NUT HEX SIZE ILSCO[R] BRAND CONDUCTOR DIAMETER 0.332 TO 0.128 INCH SPDL MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Bar To Flat Surface Post - SPDL-4 - ILSCO Corporation
Cincinnati, OH, USA
Bar To Flat Surface Post
SPDL-4
Bar To Flat Surface Post SPDL-4
BRONZE MATERIAL CABLE TO STEEL STRUCTURE/BUS BAR/FENCE POST USED ON 1 1/8 INCH STUD LENGTH UL 8M24, UL 486A, UL 486B, UL 467, CSA APPROVAL 50 STANDARD PACKAGE 2 CONDUCTOR(S) 8 TO 2 AWG SOLID, 8 TO 1 AWG STRANDED CONDUCTOR SIZE 3/8 INCH-16 TPI STUD DIAMETER 11/16 INCH BODY HEX SIZE 7/8 INCH NUT HEX SIZE ILSCO[R] BRAND CONDUCTOR DIAMETER 0.332 TO 0.128 INCH SPDL MODEL
  • BRONZE MATERIAL
  • CABLE TO STEEL STRUCTURE/BUS BAR/FENCE POST USED ON
  • 1 1/8 INCH STUD LENGTH
  • UL 8M24, UL 486A, UL 486B, UL 467, CSA APPROVAL
  • 50 STANDARD PACKAGE
  • 2 CONDUCTOR(S)
  • 8 TO 2 AWG SOLID, 8 TO 1 AWG STRANDED CONDUCTOR SIZE
  • 3/8 INCH-16 TPI STUD DIAMETER
  • 11/16 INCH BODY HEX SIZE
  • 7/8 INCH NUT HEX SIZE
  • ILSCO[R] BRAND
  • CONDUCTOR DIAMETER 0.332 TO 0.128 INCH
  • SPDL MODEL
Supplier's Site Datasheet

Technical Specifications

  ILSCO Corporation
Product Category Wire Terminals
Product Number SPDL-4
Product Name Bar To Flat Surface Post
Terminal Type Wire Lug
Unlock Full Specs
to access all available technical data

Similar Products

Quick Disconnects - 1-1627080-0 - TE Connectivity
Specs
Material Tin
Features RoHS
North American 18 to 22 AWG
View Details
Bootlace Ferrules - 1787365 - RS Components, Ltd.
RS Components, Ltd.
Specs
Terminal Type Ferrule Terminal; Bootlace Ferrules
Features RoHS; Insulated
International 0.7500 mm2
View Details