ILSCO Corporation Mechanical Cable Splice SPAR-4

Description
IN-LINE TYPE 3.3 INCH L X 1.55 INCH W X 0.76 INCH H SIZE 14 AWG MIN. CONDUCTOR SIZE 4 AWG MAX. CONDUCTOR SIZE ALUMINUM/COPPER CONDUCTOR MATERIAL UL 453G, UL 486A/B, CSA APPROVAL 600 V VOLTAGE RATING CLEAR INSULATED INSULATION TYPE 2 SCREW(S) ROCKETSPLICE[R] BRAND TEMPERATURE RATING -45 DEG C SPAR MODEL
Datasheet
Description
IN-LINE TYPE 3.3 INCH L X 1.55 INCH W X 0.76 INCH H SIZE 14 AWG MIN. CONDUCTOR SIZE 4 AWG MAX. CONDUCTOR SIZE ALUMINUM/COPPER CONDUCTOR MATERIAL UL 453G, UL 486A/B, CSA APPROVAL 600 V VOLTAGE RATING CLEAR INSULATED INSULATION TYPE 2 SCREW(S) ROCKETSPLICE[R] BRAND TEMPERATURE RATING -45 DEG C SPAR MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Mechanical Cable Splice - SPAR-4 - ILSCO Corporation
Cincinnati, OH, USA
Mechanical Cable Splice
SPAR-4
Mechanical Cable Splice SPAR-4
IN-LINE TYPE 3.3 INCH L X 1.55 INCH W X 0.76 INCH H SIZE 14 AWG MIN. CONDUCTOR SIZE 4 AWG MAX. CONDUCTOR SIZE ALUMINUM/COPPER CONDUCTOR MATERIAL UL 453G, UL 486A/B, CSA APPROVAL 600 V VOLTAGE RATING CLEAR INSULATED INSULATION TYPE 2 SCREW(S) ROCKETSPLICE[R] BRAND TEMPERATURE RATING -45 DEG C SPAR MODEL
  • IN-LINE TYPE
  • 3.3 INCH L X 1.55 INCH W X 0.76 INCH H SIZE
  • 14 AWG MIN. CONDUCTOR SIZE
  • 4 AWG MAX. CONDUCTOR SIZE
  • ALUMINUM/COPPER CONDUCTOR MATERIAL
  • UL 453G, UL 486A/B, CSA APPROVAL
  • 600 V VOLTAGE RATING
  • CLEAR INSULATED INSULATION TYPE
  • 2 SCREW(S)
  • ROCKETSPLICE[R] BRAND
  • TEMPERATURE RATING -45 DEG C
  • SPAR MODEL
Supplier's Site Datasheet

Technical Specifications

  ILSCO Corporation
Product Category Wire Terminals
Product Number SPAR-4
Product Name Mechanical Cable Splice
Terminal Type Wire Connector
Unlock Full Specs
to access all available technical data

Similar Products

8103 Nailclip on Double Banana Plug Adapter - 8103 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Terminal Type Banana
View Details
Connector Contacts - 104479-3 - TE Connectivity
Specs
North American 20 to 24 AWG
International 0.2000 to 0.6000 mm2
View Details
Un-Insulated Ferrules - 2223.0 - Altech Corp.
Specs
Terminal Type Ferrule Terminal
Material Copper
North American 14 AWG
View Details