ILSCO Corporation Mechanical Cable Lug SAU-70

Description
V BOTTOM COLLAR TYPE ELECTROLYTIC COPPER MATERIAL 1-5/16 INCH OVERALL LENGTH 14 AWG MIN. CONDUCTOR SIZE 4 AWG MAX. CONDUCTOR SIZE COPPER CONDUCTOR MATERIAL UL 453G, UL 486A/B, CSA APPROVAL 1 CONDUCTOR(S) 1/4 INCH STUD SIZE 17/32 INCH L X 3/8 INCH W PAD SIZE 1 PAD HOLE(S) OFFSET PAD TYPE SLOT SCREW TYPE SIZE 13/16 INCH H TEMPERATURE RATING 90 DEG C PACKAGING QUANTITY 100 SAU MODEL
Datasheet
Description
V BOTTOM COLLAR TYPE ELECTROLYTIC COPPER MATERIAL 1-5/16 INCH OVERALL LENGTH 14 AWG MIN. CONDUCTOR SIZE 4 AWG MAX. CONDUCTOR SIZE COPPER CONDUCTOR MATERIAL UL 453G, UL 486A/B, CSA APPROVAL 1 CONDUCTOR(S) 1/4 INCH STUD SIZE 17/32 INCH L X 3/8 INCH W PAD SIZE 1 PAD HOLE(S) OFFSET PAD TYPE SLOT SCREW TYPE SIZE 13/16 INCH H TEMPERATURE RATING 90 DEG C PACKAGING QUANTITY 100 SAU MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Mechanical Cable Lug - SAU-70 - ILSCO Corporation
Cincinnati, OH, USA
Mechanical Cable Lug
SAU-70
Mechanical Cable Lug SAU-70
V BOTTOM COLLAR TYPE ELECTROLYTIC COPPER MATERIAL 1-5/16 INCH OVERALL LENGTH 14 AWG MIN. CONDUCTOR SIZE 4 AWG MAX. CONDUCTOR SIZE COPPER CONDUCTOR MATERIAL UL 453G, UL 486A/B, CSA APPROVAL 1 CONDUCTOR(S) 1/4 INCH STUD SIZE 17/32 INCH L X 3/8 INCH W PAD SIZE 1 PAD HOLE(S) OFFSET PAD TYPE SLOT SCREW TYPE SIZE 13/16 INCH H TEMPERATURE RATING 90 DEG C PACKAGING QUANTITY 100 SAU MODEL
  • V BOTTOM COLLAR TYPE
  • ELECTROLYTIC COPPER MATERIAL
  • 1-5/16 INCH OVERALL LENGTH
  • 14 AWG MIN. CONDUCTOR SIZE
  • 4 AWG MAX. CONDUCTOR SIZE
  • COPPER CONDUCTOR MATERIAL
  • UL 453G, UL 486A/B, CSA APPROVAL
  • 1 CONDUCTOR(S)
  • 1/4 INCH STUD SIZE
  • 17/32 INCH L X 3/8 INCH W PAD SIZE
  • 1 PAD HOLE(S)
  • OFFSET PAD TYPE
  • SLOT SCREW TYPE
  • SIZE 13/16 INCH H
  • TEMPERATURE RATING 90 DEG C
  • PACKAGING QUANTITY 100
  • SAU MODEL
Supplier's Site Datasheet

Technical Specifications

  ILSCO Corporation
Product Category Wire Terminals
Product Number SAU-70
Product Name Mechanical Cable Lug
Terminal Type Wire Lug
Unlock Full Specs
to access all available technical data

Similar Products

Connector Contacts - 1123910-1 - TE Connectivity
Specs
Features RoHS
North American 16 to 20 AWG
International 0.5100 to 1.38 mm2
View Details
8103 Nailclip on Double Banana Plug Adapter - 8103 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Terminal Type Banana
View Details
Bootlace Ferrules - 1787282 - RS Components, Ltd.
RS Components, Ltd.
Specs
Terminal Type Ferrule Terminal; Bootlace Ferrules
Features RoHS; Insulated
International 0.2500 mm2
View Details