ILSCO Corporation Mechanical Multiple Cable Tap PBTS-9-500

Description
4 AWG MIN. CONDUCTOR SIZE 600 KCMIL MAX. CONDUCTOR SIZE COPPER/ALUMINUM CONDUCTOR MATERIAL UL 453G, UL 486A/B, CSA APPROVAL 600 V VOLTAGE RATING HIGH DIELECTRIC STRENGTH PLASTISOL INSULATED BODY MATERIAL 9 PORT(S) 1 SIDE ENTRY CABLE ENTRY NIMBUS[R] BRAND ROHS COMPLIANT SIZE 11.748 INCH L X 2.484 INCH W X 3.034 INCH H SCREW SIZE 3/8 INCH HEX TEMPERATURE RATING 90 DEG C, -45 DEG C (COLD) PBTS MODEL
Datasheet
Description
4 AWG MIN. CONDUCTOR SIZE 600 KCMIL MAX. CONDUCTOR SIZE COPPER/ALUMINUM CONDUCTOR MATERIAL UL 453G, UL 486A/B, CSA APPROVAL 600 V VOLTAGE RATING HIGH DIELECTRIC STRENGTH PLASTISOL INSULATED BODY MATERIAL 9 PORT(S) 1 SIDE ENTRY CABLE ENTRY NIMBUS[R] BRAND ROHS COMPLIANT SIZE 11.748 INCH L X 2.484 INCH W X 3.034 INCH H SCREW SIZE 3/8 INCH HEX TEMPERATURE RATING 90 DEG C, -45 DEG C (COLD) PBTS MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Mechanical Multiple Cable Tap - PBTS-9-500 - ILSCO Corporation
Cincinnati, OH, USA
Mechanical Multiple Cable Tap
PBTS-9-500
Mechanical Multiple Cable Tap PBTS-9-500
4 AWG MIN. CONDUCTOR SIZE 600 KCMIL MAX. CONDUCTOR SIZE COPPER/ALUMINUM CONDUCTOR MATERIAL UL 453G, UL 486A/B, CSA APPROVAL 600 V VOLTAGE RATING HIGH DIELECTRIC STRENGTH PLASTISOL INSULATED BODY MATERIAL 9 PORT(S) 1 SIDE ENTRY CABLE ENTRY NIMBUS[R] BRAND ROHS COMPLIANT SIZE 11.748 INCH L X 2.484 INCH W X 3.034 INCH H SCREW SIZE 3/8 INCH HEX TEMPERATURE RATING 90 DEG C, -45 DEG C (COLD) PBTS MODEL
  • 4 AWG MIN. CONDUCTOR SIZE
  • 600 KCMIL MAX. CONDUCTOR SIZE
  • COPPER/ALUMINUM CONDUCTOR MATERIAL
  • UL 453G, UL 486A/B, CSA APPROVAL
  • 600 V VOLTAGE RATING
  • HIGH DIELECTRIC STRENGTH PLASTISOL INSULATED BODY MATERIAL
  • 9 PORT(S)
  • 1 SIDE ENTRY CABLE ENTRY
  • NIMBUS[R] BRAND
  • ROHS COMPLIANT
  • SIZE 11.748 INCH L X 2.484 INCH W X 3.034 INCH H
  • SCREW SIZE 3/8 INCH HEX
  • TEMPERATURE RATING 90 DEG C, -45 DEG C (COLD)
  • PBTS MODEL
Supplier's Site Datasheet

Technical Specifications

  ILSCO Corporation
Product Category Wire Terminals
Product Number PBTS-9-500
Product Name Mechanical Multiple Cable Tap
Terminal Type Wire Lug; Mechanical Multiple Cable Tap
Unlock Full Specs
to access all available technical data

Similar Products

Connector Contacts - 0641-1-20233 - TE Connectivity
Specs
Features RoHS
North American 20 AWG
International 0.5000 mm2
View Details
Bootlace Ferrules - 1571250 - RS Components, Ltd.
RS Components, Ltd.
Specs
Terminal Type Ferrule Terminal; Bootlace Ferrules
Features RoHS; Insulated
International 4 mm2
View Details