ILSCO Corporation Mechanical Cable Lug XT-500

Description
ELECTROLYTIC COPPER MATERIAL 3-3/16 INCH OVERALL LENGTH 2/0 AWG MIN. CONDUCTOR SIZE 500 KCMIL MAX. CONDUCTOR SIZE COPPER CONDUCTOR MATERIAL UL 453G, UL 486A/B, CSA APPROVAL 1 CONDUCTOR(S) 3/8 INCH STUD SIZE 1-11/16 INCH L X 1-1/2 INCH W PAD SIZE 1 PAD HOLE(S) STRAIGHT PAD TYPE 3/4 INCH HEX (EXTERNAL) SCREW TYPE VOLTAGE RATING 2000 V HEIGHT 2-9/16 INCH PACKAGING QUANTITY 6 XT MODEL
Datasheet
Description
ELECTROLYTIC COPPER MATERIAL 3-3/16 INCH OVERALL LENGTH 2/0 AWG MIN. CONDUCTOR SIZE 500 KCMIL MAX. CONDUCTOR SIZE COPPER CONDUCTOR MATERIAL UL 453G, UL 486A/B, CSA APPROVAL 1 CONDUCTOR(S) 3/8 INCH STUD SIZE 1-11/16 INCH L X 1-1/2 INCH W PAD SIZE 1 PAD HOLE(S) STRAIGHT PAD TYPE 3/4 INCH HEX (EXTERNAL) SCREW TYPE VOLTAGE RATING 2000 V HEIGHT 2-9/16 INCH PACKAGING QUANTITY 6 XT MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Mechanical Cable Lug - XT-500 - ILSCO Corporation
Cincinnati, OH, USA
Mechanical Cable Lug
XT-500
Mechanical Cable Lug XT-500
ELECTROLYTIC COPPER MATERIAL 3-3/16 INCH OVERALL LENGTH 2/0 AWG MIN. CONDUCTOR SIZE 500 KCMIL MAX. CONDUCTOR SIZE COPPER CONDUCTOR MATERIAL UL 453G, UL 486A/B, CSA APPROVAL 1 CONDUCTOR(S) 3/8 INCH STUD SIZE 1-11/16 INCH L X 1-1/2 INCH W PAD SIZE 1 PAD HOLE(S) STRAIGHT PAD TYPE 3/4 INCH HEX (EXTERNAL) SCREW TYPE VOLTAGE RATING 2000 V HEIGHT 2-9/16 INCH PACKAGING QUANTITY 6 XT MODEL
  • ELECTROLYTIC COPPER MATERIAL
  • 3-3/16 INCH OVERALL LENGTH
  • 2/0 AWG MIN. CONDUCTOR SIZE
  • 500 KCMIL MAX. CONDUCTOR SIZE
  • COPPER CONDUCTOR MATERIAL
  • UL 453G, UL 486A/B, CSA APPROVAL
  • 1 CONDUCTOR(S)
  • 3/8 INCH STUD SIZE
  • 1-11/16 INCH L X 1-1/2 INCH W PAD SIZE
  • 1 PAD HOLE(S)
  • STRAIGHT PAD TYPE
  • 3/4 INCH HEX (EXTERNAL) SCREW TYPE
  • VOLTAGE RATING 2000 V
  • HEIGHT 2-9/16 INCH
  • PACKAGING QUANTITY 6
  • XT MODEL
Supplier's Site Datasheet

Technical Specifications

  ILSCO Corporation
Product Category Wire Terminals
Product Number XT-500
Product Name Mechanical Cable Lug
Terminal Type Wire Lug
Unlock Full Specs
to access all available technical data

Similar Products

81-1 Nailclip on Miniature Banana Plug Adapter - 8108 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Terminal Type Banana
View Details
Ferrules - 2860.0 - Altech Corp.
Altech Corp.
Specs
Terminal Type Ferrule Terminal
Material Copper
North American 2 AWG
View Details
FLEX 2.54 - 87680-401LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Features RoHS
View Details