ILSCO Corporation Mechanical Cable Lug SLS-25

Description
V BOTTOM COLLAR TYPE ELECTROLYTIC COPPER MATERIAL 61/64 INCH OVERALL LENGTH 14 AWG MIN. CONDUCTOR SIZE 10 AWG MAX. CONDUCTOR SIZE COPPER CONDUCTOR MATERIAL UL 453G, UL 486A/B, CSA APPROVAL 1 CONDUCTOR(S) #6 STUD SIZE 19/32 INCH L X 5/16 INCH W PAD SIZE 1 PAD HOLE(S) STRAIGHT PAD TYPE SLOT SCREW TYPE SIZE 19/32 INCH H TEMPERATURE RATING 90 DEG C PACKAGING QUANTITY 100 SLS MODEL
Datasheet
Description
V BOTTOM COLLAR TYPE ELECTROLYTIC COPPER MATERIAL 61/64 INCH OVERALL LENGTH 14 AWG MIN. CONDUCTOR SIZE 10 AWG MAX. CONDUCTOR SIZE COPPER CONDUCTOR MATERIAL UL 453G, UL 486A/B, CSA APPROVAL 1 CONDUCTOR(S) #6 STUD SIZE 19/32 INCH L X 5/16 INCH W PAD SIZE 1 PAD HOLE(S) STRAIGHT PAD TYPE SLOT SCREW TYPE SIZE 19/32 INCH H TEMPERATURE RATING 90 DEG C PACKAGING QUANTITY 100 SLS MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Mechanical Cable Lug - SLS-25 - ILSCO Corporation
Cincinnati, OH, USA
Mechanical Cable Lug
SLS-25
Mechanical Cable Lug SLS-25
V BOTTOM COLLAR TYPE ELECTROLYTIC COPPER MATERIAL 61/64 INCH OVERALL LENGTH 14 AWG MIN. CONDUCTOR SIZE 10 AWG MAX. CONDUCTOR SIZE COPPER CONDUCTOR MATERIAL UL 453G, UL 486A/B, CSA APPROVAL 1 CONDUCTOR(S) #6 STUD SIZE 19/32 INCH L X 5/16 INCH W PAD SIZE 1 PAD HOLE(S) STRAIGHT PAD TYPE SLOT SCREW TYPE SIZE 19/32 INCH H TEMPERATURE RATING 90 DEG C PACKAGING QUANTITY 100 SLS MODEL
  • V BOTTOM COLLAR TYPE
  • ELECTROLYTIC COPPER MATERIAL
  • 61/64 INCH OVERALL LENGTH
  • 14 AWG MIN. CONDUCTOR SIZE
  • 10 AWG MAX. CONDUCTOR SIZE
  • COPPER CONDUCTOR MATERIAL
  • UL 453G, UL 486A/B, CSA APPROVAL
  • 1 CONDUCTOR(S)
  • #6 STUD SIZE
  • 19/32 INCH L X 5/16 INCH W PAD SIZE
  • 1 PAD HOLE(S)
  • STRAIGHT PAD TYPE
  • SLOT SCREW TYPE
  • SIZE 19/32 INCH H
  • TEMPERATURE RATING 90 DEG C
  • PACKAGING QUANTITY 100
  • SLS MODEL
Supplier's Site Datasheet

Technical Specifications

  ILSCO Corporation
Product Category Wire Terminals
Product Number SLS-25
Product Name Mechanical Cable Lug
Terminal Type Wire Lug
Unlock Full Specs
to access all available technical data

Similar Products

E-Z-Nailclip Test Terminal, High Temperature - 84-1 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Terminal Type Test Terminal
View Details
Dual Wire Ferrules - 2779.0/100 - Altech Corp.
Specs
Terminal Type Ferrule Terminal
Material Copper
North American 16 AWG
View Details
PCB & Surface Mount Screw Terminals - OT-201-M6 - BlockMaster Electronics, Inc.
Specs
Terminal Type Surface Mount Screw Terminals
Material Copper; Copper/tin plated
Features RoHS
View Details
2 suppliers